EN
  • EN
  • DE
  • IT

DS24B33Q+U

Part No DS24B33Q+U
Manufacturer Analog Devices Inc.
Catalog Memory
Description IC EEPROM 4KBIT 1-WIRE 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196922-DS24B33Q+U
Win Source Part Number Cross
Manufacturer nalog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Memory Memory
Package Bulk
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 16
Ultra Librarian 3D Model Ultra Librarian DS24B33Q+U CAD Model

Description

Introducing the DS24B33Q+U from Analog Devices Inc.

Analog Devices Inc. presents the DS24B33Q+U, a robust and high-performance integrated circuit designed to cater to a wide range of applications. This innovative product is a testament to Analog Devices' commitment to providing cutting-edge technology and reliability in their components.

Key Features

  • High Precision: The DS24B33Q+U is engineered for precise operations, ensuring stable and accurate performance for critical applications.
  • Durability: Built with industrial-grade materials, it can withstand harsh environments and maintain its functionality over a broad range of temperatures.
  • Energy Efficient: This device is designed to operate with minimal power consumption, making it ideal for energy-sensitive projects.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising performance.

Applications

The DS24B33Q+U is versatile and can be used in various sectors, including:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Quality and Reliability

With Analog Devices Inc.'s reputation for quality, the DS24B33Q+U is manufactured under strict quality control standards. It has undergone rigorous testing to ensure it meets the high reliability and performance standards that customers expect from Analog Devices products.

Technical Specifications

The DS24B33Q+U boasts technical specifications that make it suitable for a broad range of uses. It features a stable operating range, compatibility with various signal types, and adherence to industry standards for electronic components.

Customer Support and Availability

Analog Devices Inc. offers comprehensive customer support for the DS24B33Q+U, providing technical assistance and resources to help integrate this component into your projects. The product is widely available through Analog Devices' distribution network, ensuring prompt delivery and service.

In conclusion, the DS24B33Q+U from Analog Devices Inc. is a high-quality, versatile component that offers precision, durability, and efficiency for your electronic designs. With its broad application range and the backing of Analog Devices' excellent support, it stands as a smart choice for engineers and designers looking for reliable and high-performance integrated circuits.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 64LBGA
Lowest to $140.0000
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $76.2407
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $19.3049
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Lowest to $5.5590
ISSI, Integrated Silicon Solution Inc
256Mb QPI/QSPI, 8-pin WSON 6X8MM / FLASH - NOR (SLC) Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
Lowest to $9.5230
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Lowest to $0.8112
Renesas Electronics America
IC SRAM 8KBIT PARALLEL 64TQFP
Lowest to $43.7941

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess