EN
  • EN
  • DE
  • IT

EV-ADF4153SD1Z

Part No EV-ADF4153SD1Z
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description BOARD EVAL FOR ADF4153SD1Z  /  ADF4153 Frequency Synthesizer Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Timing
Function Frequency Synthesizer
Utilized IC / Part ADF4153
Primary Attributes Single Fractional-N PLL
Supplied Contents Board(s)
Base Product Number ADF4153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 988999-EV-ADF4153SD1Z
Ultra Librarian 3D Model Ultra Librarian EV-ADF4153SD1Z CAD Model

Description

EV-ADF4153SD1Z: A High-Performance Frequency Synthesizer Evaluation Board by Analog Devices Inc.

The EV-ADF4153SD1Z is an expertly crafted evaluation board designed by Analog Devices Inc. to showcase the capabilities of the ADF4153, a fractional-N or integer-N PLL (Phase-Locked Loop) frequency synthesizer. This device is perfect for engineers and developers who require a reliable and versatile solution for generating a wide range of frequencies in their applications.

Constructed with precision, the EV-ADF4153SD1Z board is equipped with the ADF4153 synthesizer, which operates at a frequency range of up to 4 GHz. This makes it an ideal choice for use in wireless communication systems, including point-to-point radio systems, test equipment, and clock generation for processors.

The ADF4153 component on the board features a 25-bit fixed modulus, allowing for fine frequency resolution, and a fractional-N divider, which enables lower phase noise and higher frequency stability. The synthesizer also includes a digital lock detect function and a power-down mode, enhancing its performance and versatility in various applications.

Users can take advantage of the EV-ADF4153SD1Z's user-friendly interface, which connects to a PC via a standard USB port. The accompanying evaluation software provides an intuitive graphical user interface (GUI) for easy programming and control of the synthesizer's parameters. This software allows for quick and efficient testing and development, reducing the time to market for products incorporating the ADF4153 synthesizer.

The board is designed to be powered by a single 3.3 V supply, simplifying the power management requirements. Additionally, the EV-ADF4153SD1Z includes SMA connectors for the RF output, reference input, and loop filter interface, ensuring high-quality signal integrity and easy integration into existing setups.

In summary, the EV-ADF4153SD1Z from Analog Devices Inc. is a comprehensive solution for evaluating the ADF4153 frequency synthesizer. With its high frequency range, fine resolution, and user-friendly software, this evaluation board is an essential tool for any developer working on frequency synthesis and wireless communication projects.

You May Also Be Interested in

Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess