EN
  • EN
  • DE

EV-ADF4360-4EB1Z

Part No EV-ADF4360-4EB1Z
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description BOARD EVAL FOR ADF4360-4 / ADF4360-4 Frequency Synthesizer Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Timing
Function Frequency Synthesizer
Embedded No
Utilized IC / Part ADF4360-4
Primary Attributes Single Integer-N PLL with VCO
Supplied Contents Board(s), Cable(s)
Secondary Attributes 1.6GHz, 200kHz PFD
Base Product Number ADF4360
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8473.30.1180
Other Names Q7037782
Standard Package 1
Win Source Part Number 1230867-EV-ADF4360-4EB1Z
Ultra Librarian 3D Model Ultra Librarian EV-ADF4360-4EB1Z CAD Model

Description

The EV-ADF4360-4EB1Z from Analog Devices Inc. is a high-performance, integrated synthesizer and voltage-controlled oscillator (VCO) evaluation board designed for a wide range of applications, including telecommunications, data communications, wireless systems, and signal generation. This evaluation board is specifically engineered to demonstrate the capabilities of the ADF4360-4, a fully integrated integer-N synthesizer and VCO.

Key Features

  • Integrated Synthesizer and VCO: The ADF4360-4 combines a digital phase-locked loop (PLL) with a high-quality VCO, providing a complete solution for generating a stable frequency source.
  • Frequency Range: The device supports a wide frequency range from 1450 MHz to 1750 MHz, making it suitable for various applications that require a flexible frequency output.
  • Programmable Output Power: Users can program the output power level, enabling the device to be optimized for different system requirements.
  • Lock Detect Function: The evaluation board includes a lock detect feature that provides a visual indication of the PLL lock status, ensuring reliable operation.
  • Reference Frequency Divider: The on-board reference frequency divider allows for a wide range of input reference frequencies, offering greater versatility in system design.
  • Easy-to-Use Software Interface: The accompanying software provides a user-friendly interface for configuring the synthesizer settings, simplifying the process of setting up and testing the board.

Applications

The EV-ADF4360-4EB1Z is ideal for use in a variety of applications, including:

  • Wireless Infrastructure (Base Stations, Repeaters, Femtocells)
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Communications Systems
  • Broadband Wireless Access

With its high level of integration and performance, the EV-ADF4360-4EB1Z evaluation board from Analog Devices Inc. serves as an excellent platform for developing and testing RF systems. It provides designers with a versatile and efficient solution for frequency synthesis in a compact, easy-to-use package.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess