EN
  • EN
  • DE

EVAL-ADCMP600BRJZ

Part No EVAL-ADCMP600BRJZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADCMP600 SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Comparator, Single
Embedded No
Utilized IC / Part ADCMP600
Primary Attributes CMOS and TTL Compatible Outputs
Supplied Contents Board(s)
Win Source Part Number 767790-EVAL-ADCMP600BRJZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP600
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP600BRJZ CAD Model

Description

EVAL-ADCMP600BRJZ Evaluation Board from Analog Devices Inc.

The EVAL-ADCMP600BRJZ is a high-performance evaluation board designed for testing and assessing the capabilities of the ADCMP600, a high-speed comparator from Analog Devices Inc. This evaluation tool is engineered to facilitate quick and efficient performance analysis of the ADCMP600 comparator, which is renowned for its fast propagation delays and low voltage operation.

At the heart of the EVAL-ADCMP600BRJZ is the ADCMP600BRJZ comparator, which operates over a wide voltage range and is suitable for various applications, including zero-crossing detectors, window comparators, and high-speed signal processing. The device features TTL/CMOS-compatible outputs and offers a propagation delay as low as 2.5 ns with overdrive and power supply variations, making it an ideal choice for timing-critical applications.

The evaluation board comes with a user-friendly layout that provides easy access to all the critical pins and components of the comparator. It includes options for setting the input overdrive and hysteresis through onboard components, which can be adjusted to meet specific application requirements. The board's flexible design allows users to configure the ADCMP600 in various modes, such as latch function and shutdown feature, offering a versatile platform for testing the comparator's full range of functionalities.

For those seeking precision and speed in their electronic designs, the EVAL-ADCMP600BRJZ offers a robust solution. It is particularly suitable for designers working on high-speed data acquisition systems, clock and data recovery circuits, and other applications requiring precise timing and fast response times.

Overall, the EVAL-ADCMP600BRJZ evaluation board is an essential tool for engineers and designers looking to leverage the high-speed performance of the ADCMP600 comparator. With its comprehensive feature set and flexible configuration options, this evaluation board is a valuable asset for developing advanced electronic systems that demand accuracy and speed.

For more information, documentation, and support, users can visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess