EN
  • EN
  • DE

EVAL-ADCMP609BRMZ

Part No EVAL-ADCMP609BRMZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADCMP609 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Comparator, Single
Embedded No
Utilized IC / Part ADCMP609
Primary Attributes CMOS and TTL Compatible Outputs
Secondary Attributes Shutdown Pin
Supplied Contents Board(s)
Win Source Part Number 767792-EVAL-ADCMP609BRMZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP609
Introduction Date February 28, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP609BRMZ CAD Model

Description

EVAL-ADCMP609BRMZ by Analog Devices Inc.

The EVAL-ADCMP609BRMZ is a high-performance evaluation board from Analog Devices Inc., designed to demonstrate the capabilities of the ADCMP609, a fast comparator with a rail-to-rail input and TTL/CMOS-compatible outputs. The evaluation board simplifies the process of assessing this advanced integrated circuit, providing engineers with a practical platform for testing and prototyping.

Key Features

  • High-Speed Operation: The ADCMP609 comparator is capable of fast propagation delays, making it ideal for timing-critical applications in digital and mixed-signal environments.
  • Rail-to-Rail Input: With its rail-to-rail input feature, the device can handle a wide range of input signals, enhancing flexibility and compatibility with various signal levels.
  • Output Latch Function: The inclusion of an output latch function allows for the temporary storage of comparator results, which is useful in complex digital systems requiring synchronized operations.
  • Adjustable Hysteresis: Users can adjust the hysteresis level to optimize performance for different signal conditions, improving noise immunity and reducing false triggering.
  • Single-Supply Operation: The comparator operates from a single 3.0V to 5.5V supply, simplifying the power supply design and ensuring compatibility with most logic levels.
  • Compact and Robust Design: The ADCMP609 is offered in a small, 8-lead MSOP package, making it suitable for space-constrained applications while maintaining robustness and reliability.

Applications

The EVAL-ADCMP609BRMZ is particularly well-suited for a variety of applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Level shifters
  • Pulse and square wave shapers
  • Timing circuits

Easy Integration

The evaluation board is designed for ease of use, featuring convenient test points and a straightforward layout that allows users to quickly connect the board to their existing setups. The EVAL-ADCMP609BRMZ comes with all necessary documentation, including schematics and reference designs, to assist in the rapid integration of the ADCMP609 into a wide range of electronic systems.

Whether you're developing high-speed digital interfaces, precision measurement systems, or any application requiring a reliable and fast comparator, the EVAL-ADCMP609BRMZ evaluation board provides a solid foundation for your design and testing needs.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess