EN
  • EN
  • DE

EVAL-ADE7753ZEB

Part No EVAL-ADE7753ZEB
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION AD7753
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Power Management, Energy/Power Meter
Embedded No
Utilized IC / Part ADE7753
Primary Attributes Watt-Hour Meter
Secondary Attributes Parallel Interface
Supplied Contents Board(s), Cable(s)
Win Source Part Number 767802-EVAL-ADE7753ZEB
Popularity Medium
Supply and Demand Status Sufficient
Family Name ADE7753
Introduction Date January 06, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADE7753ZEB CAD Model

Description

EVAL-ADE7753ZEB Evaluation Board from Analog Devices Inc.

The EVAL-ADE7753ZEB from Analog Devices Inc. is a high-precision evaluation board designed for testing the capabilities of the ADE7753 single-phase multifunction metering IC. This evaluation board is an essential tool for engineers and designers who require accurate energy measurement in applications such as residential and commercial energy meters, industrial instrumentation, and energy monitoring systems.

At the heart of the EVAL-ADE7753ZEB is the ADE7753 chip, which integrates all the necessary functions for active, reactive, and apparent energy measurement. The chip features a high-accuracy ADC, a digital integrator, reference circuitry, and a flexible serial interface, all of which contribute to its exceptional performance in energy measurement tasks.

The evaluation board is equipped with a variety of features that facilitate a comprehensive assessment of the ADE7753 IC. It includes onboard shunt resistors for current sensing, which allows users to directly connect the board to a load for testing. Additionally, the board provides access to all the pins of the ADE7753, enabling users to fully explore the functionality of the chip.

For ease of use, the EVAL-ADE7753ZEB can be interfaced with a PC via a serial port. Analog Devices provides software that can be used in conjunction with the evaluation board, allowing users to read data from the ADE7753, configure its registers, and analyze the chip's performance in real-time. This software is an invaluable tool for both development and debugging purposes.

Furthermore, the EVAL-ADE7753ZEB comes with comprehensive documentation, including a user guide, schematic diagrams, and application notes. This documentation provides critical information that can help users quickly get up to speed with the board's features and capabilities, facilitating a smoother development process.

In summary, the EVAL-ADE7753ZEB is a robust evaluation platform that provides engineers with a detailed insight into the performance and features of the ADE7753 energy metering IC. Whether for prototyping or educational purposes, this evaluation board is an indispensable asset for any project involving precise energy measurement.

You May Also Be Interested in

Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess