EN
  • EN
  • DE

EVAL-ADXL355Z

Part No EVAL-ADXL355Z
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR ADXL355 / ADXL355 series Accelerometer, 3 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Box
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface I2C, SPI
Voltage - Supply 2.25V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part ADXL355
Base Product Number ADXL355
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Other Names 505-EVAL-ADXL355Z,-2735-EVAL-ADXL355Z,EVAL-ADXL355Z-ND
Standard Package 1
Win Source Part Number 1029552-EVAL-ADXL355Z
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXL355Z CAD Model

Description

EVAL-ADXL355Z Evaluation Board from Analog Devices Inc.

The EVAL-ADXL355Z Evaluation Board is a comprehensive development platform designed to allow engineers and developers to explore the features and performance of the ADXL355, a low noise, low drift, 3-axis MEMS accelerometer from Analog Devices Inc. This high-precision sensor is ideal for a wide range of applications, including industrial instrumentation, vibration analysis, and platform stabilization.

The evaluation board is a plug-and-play solution that simplifies the process of evaluating the ADXL355 accelerometer. It is equipped with all necessary components to interface with the ADXL355 and is designed to be easily connected to a computer via USB. With the accompanying software provided by Analog Devices, users can quickly begin capturing and analyzing accelerometer data with minimal setup.

Key Features of EVAL-ADXL355Z:

  • High Precision: The ADXL355 on the evaluation board boasts a low noise density and temperature stability, ensuring accurate measurements for sensitive applications.
  • Wide Dynamic Range: With selectable measurement ranges of ±2g, ±4g, and ±8g, the ADXL355 can cater to a variety of dynamic environments.
  • User-Friendly Interface: The board's easy-to-use software interface makes it simple to visualize and log accelerometer data in real-time.
  • Flexible Power Options: The EVAL-ADXL355Z can be powered through the USB connection or via an external power supply, offering versatility in various testing scenarios.
  • Compact Design: The board's small form factor makes it convenient for desktop experimentation or integration into existing systems for in-field evaluations.

The EVAL-ADXL355Z Evaluation Board is perfect for engineers who require a reliable and accurate accelerometer for their design. Whether it's for prototyping or detailed analysis, this board provides a thorough understanding of the ADXL355's capabilities. Its high-resolution data capture and robust construction make it an essential tool for developing applications where precision motion sensing is critical.

By using the EVAL-ADXL355Z, developers can significantly reduce development time and accelerate the deployment of their solutions. With the support and expertise of Analog Devices Inc., users can expect exceptional performance and quality from their evaluation experience.

You May Also Be Interested in

STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess