EN
  • EN
  • DE

HBST10054HEB1QE001

Part No HBST10054HEB1QE001
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061800-HBST10054HEB1QE001
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBST10054HEB1QE001 CAD Model

Description

Analog Devices Inc. introduces the HBST10054HEB1QE001, a state-of-the-art semiconductor device designed to cater to the high-performance requirements of modern electronic systems. This precision-engineered component is part of a family of high-quality integrated circuits that provide exceptional reliability and functionality.

Key Features

  • High Precision: The HBST10054HEB1QE001 is built for accuracy, ensuring that your applications function at their highest level of performance.
  • Durability: Constructed with robust materials, this product is designed to withstand harsh industrial environments and deliver long-term reliability.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this device offers enhanced features and superior operation.
  • Energy Efficiency: With its focus on power conservation, the HBST10054HEB1QE001 is ideal for energy-sensitive applications, helping to reduce overall power consumption.

Applications

The HBST10054HEB1QE001 from Analog Devices Inc. is versatile and can be used across a broad range of applications. It is particularly well-suited for:

  • High-precision instrumentation
  • Communication infrastructure
  • Automotive systems
  • Medical equipment
  • Aerospace and defense electronics

Technical Specifications

Parameter Value
Supply Voltage Specified by the datasheet
Operating Temperature Specified by the datasheet
Package Type Industry standard package
Quality and Reliability Tested to meet Analog Devices Inc. standards

Support and Resources

For additional information, technical support, and resources, customers can visit the Analog Devices Inc. website or contact their customer support team. The HBST10054HEB1QE001 comes with comprehensive documentation, including a detailed datasheet, application notes, and design resources to facilitate seamless integration into your projects.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess