EN
  • EN
  • DE

HMC-ABH241

Part No HMC-ABH241
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC MEDIUM POWER AMPLIFIER, 50 - 66 GHz | IC RF AMP GP 50GHZ-66GHZ DIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 50GHz ~ 66GHz
P1dB 17dBm
Gain 24dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 220mA
Test Frequency 50GHz ~ 66GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181524-HMC-ABH241
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC-ABH241 CAD Model

Description

The HMC-ABH241 from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier designed for a wide range of applications, including telecommunications, satellite communications, and military systems. This GaAs (Gallium Arsenide) MMIC (Monolithic Microwave Integrated Circuit) amplifier operates within the frequency range of DC to 22 GHz, making it a versatile component for various RF circuits.

Key Features

  • Frequency Range: The HMC-ABH241 offers a broad frequency range from DC to 22 GHz, catering to multiple applications across different frequency bands.
  • Gain: This amplifier provides a high gain, which is essential for boosting the signal strength without significantly adding to the noise figure.
  • Output Power: It delivers robust output power, ensuring that the amplified signals maintain integrity across the transmission path.
  • Power Added Efficiency: The HMC-ABH241 is designed with power-added efficiency in mind, optimizing the power consumption of your RF system.
  • Input/Output Return Loss: With excellent input and output return loss characteristics, the amplifier minimizes signal reflections that could otherwise degrade performance.

Applications

  • Telecommunications infrastructure
  • Satellite communications systems
  • Test instrumentation
  • Military and space applications
  • Electronic warfare and radar systems

Product Specifications

Parameter Specification
Frequency Range DC to 22 GHz
Gain High Gain
Output Power High Output Power
Power Added Efficiency Optimized
Input/Output Return Loss Excellent

With its robust design and high-quality performance, the HMC-ABH241 RF amplifier from Analog Devices Inc. is an excellent choice for professionals looking for a reliable and efficient component to enhance their RF applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1025 $78.2050
4+ $32.0836 $128.3344
6+ $31.0811 $186.4866
8+ $30.0785 $240.6280
10+ $29.0760 $290.7600
14+ $26.0684 $364.9576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess