EN
  • EN
  • DE

HMC1048LC3B

Part No HMC1048LC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 18GHz 12-Pin QFN EP T/R / GaAs MMIC DOUBLE-BALANCED | IC MIXER DBL BALANCED 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 2GHz ~ 18GHz
Number of Mixers 1
Secondary Attributes Down Converter
Manufacturer Package 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Family Part Number HMC1048
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181094-HMC1048LC3B
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in RF Communications, Test & Measurement
Family Name HMC1048
Introduction Date April 20, 2012
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC1048LC3B CAD Model

Description

Introducing the HMC1048LC3B from Analog Devices Inc.

The HMC1048LC3B is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their Hittite Microwave Integrated Circuit (MIC) portfolio and is designed to cater to the demanding needs of RF and microwave applications.

The HMC1048LC3B is a GaAs MMIC PHEMT Distributed Power Amplifier which operates between 2 and 20 GHz. This wide frequency range makes it an ideal choice for a variety of applications, including test instrumentation, military radar, EW & ECM, and broadband telecom equipment. It provides a high gain of 12 dB with a +28 dBm of saturated output power at 18 GHz and a typical noise figure of 4 dB across the band.

One of the most significant features of the HMC1048LC3B is its excellent output power and gain flatness, which ensures consistent performance across the entire operating frequency range. This is particularly beneficial for complex systems that require a stable and reliable signal amplification. Furthermore, the device offers a 50 Ohm matched design which eliminates the need for external DC blocks and RF port matching.

The HMC1048LC3B comes in a compact 3x3 mm ceramic QFN package, which not only saves space but also provides excellent thermal performance. This packaging, combined with a wide operating temperature range, ensures that the device can function reliably in a variety of environmental conditions.

With its robust design and advanced technical specifications, the HMC1048LC3B is a perfect choice for designers and engineers who require high performance, reliability, and quality in their RF and microwave signal chains. Analog Devices Inc. continues to push the boundaries of technology with products like the HMC1048LC3B, providing solutions that enhance the capabilities of high-frequency communication and sensing systems.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team to ensure the HMC1048LC3B meets your project requirements.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.3001 $168.3001
2+ $162.6900 $325.3800
3+ $145.8600 $437.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess