EN
  • EN
  • DE

HMC1121LP6GETR

Part No HMC1121LP6GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 5.5-8.5GHZ 40LFCSP / RF Amplifier IC VSAT 5.5GHz ~ 8.5GHz 40-LFCSP (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 5.5GHz ~ 8.5GHz
P1dB 36dBm
Gain 28dB
RF Type VSAT
Voltage - Supply 7V
Current - Supply 2.2A
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number HMC1121
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 920346-HMC1121LP6GETR
Ultra Librarian 3D Model Ultra Librarian HMC1121LP6GETR CAD Model

Description

Product Overview: HMC1121LP6GETR by Analog Devices Inc.

The HMC1121LP6GETR is a state-of-the-art GaAs MMIC PHEMT Distributed Power Amplifier die from Analog Devices Inc., designed to offer exceptional performance across a wide range of frequencies. This product is engineered for applications that demand high linearity and a wide dynamic range, making it an ideal choice for telecommunications, test equipment, and defense systems.

Key Features

  • Frequency Range: The HMC1121LP6GETR operates over a broad frequency range from DC to 28 GHz, providing versatile use across various applications.
  • Output Power: It delivers +28 dBm of saturated output power (P1dB) at 18 GHz, ensuring robust signal amplification for high-performance systems.
  • Gain: With a gain of 13 dB at 18 GHz, this amplifier can significantly boost signal strength without the need for additional amplification stages.
  • Package: The product comes in a compact 6x6mm QFN package, which is suitable for space-constrained applications and allows for efficient thermal management.
  • Supply Voltage: It operates on a supply voltage of +5V, making it compatible with standard power supplies and simplifying system design.
  • Efficiency: The amplifier is designed for high efficiency, minimizing power consumption and heat generation within the system.

Applications

The HMC1121LP6GETR is versatile and can be used in a variety of applications, including:

  • Telecom Infrastructure
  • Microwave Radios and VSAT
  • Test Instrumentation
  • Military & Space
  • Fiber Optic

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC1121LP6GETR is no exception. It is manufactured to meet high standards, ensuring reliable performance even in demanding environments. The product is RoHS compliant and is designed to meet the rigorous requirements of the modern electronic industry.

Support and Resources

For designers and engineers, Analog Devices Inc. provides extensive technical support, including detailed datasheets, application notes, and design tools. This ensures that integrating the HMC1121LP6GETR into your system is as straightforward as possible, shortening design cycles and accelerating time to market.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess