EN
  • EN
  • DE

HMC1164LP5ETR

Part No HMC1164LP5ETR
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM / 5.42GHz, 10.84GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 8±4 dBm 20 2nd Harmonic Typ (dBc)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>VCOs (Voltage Controlled Oscillators)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Frequency Range 5.19 ~ 5.65GHz, 10.38 ~ 11.30GHz
Frequency - Center 5.42GHz, 10.84GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 2 V ~ 13 V
2nd Harmonic, Typ (dBc) 20
Icc Max 290mA
Pushing (MHz/V) 8
Power (dBm) 8±4
Phase Noise Typ (dBc/Hz) -110
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad, CSP
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Base Product Number HMC1164
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1231053-HMC1164LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC1164LP5ETR CAD Model

Description

Product Overview: HMC1164LP5ETR by Analog Devices Inc.

The HMC1164LP5ETR is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) product from Analog Devices Inc., a leader in high-performance analog technology. Designed for RF and microwave applications, this product offers a perfect blend of performance, efficiency, and reliability, making it a top choice for designers in various fields.

Key Features

  • Frequency Range: The HMC1164LP5ETR operates over a broad frequency range, making it versatile for multiple applications including radar systems, satellite communications, and electronic warfare.
  • High Output Power: It is capable of delivering high output power, which translates to improved signal strength and integrity for the end application.
  • Excellent Gain: With its high gain levels, this MMIC amplifier can boost weak signals without significant noise addition, ensuring clear and reliable communication.
  • Efficient Design: The product comes in a compact LP5E package, which not only saves space but also allows for efficient thermal management.
  • RoHS Compliant: Complying with RoHS standards, the HMC1164LP5ETR is designed with environmentally friendly materials, adhering to regulations that limit the use of hazardous substances.

Applications

The versatility of the HMC1164LP5ETR allows it to be used in a variety of applications. It is particularly well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Communication systems for military and space

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC1164LP5ETR is no exception. Each unit is rigorously tested to ensure it meets the high standards of performance and reliability expected from Analog Devices products. Customers can trust in the HMC1164LP5ETR for their critical applications knowing it comes backed by the reputation of one of the industry's most trusted names in electronics.

Ordering Information

The HMC1164LP5ETR is available for order now. For detailed specifications, pricing, and delivery information, customers can contact Analog Devices or their authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
VCO 5.7975GHZ, 11.595GHZ
Lowest to $43.0147
Analog Devices Inc.
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM / 5.42GHz, 10.84GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 8±4 dBm 20 2nd Harmonic Typ (dBc)
Lowest to $35.4808
RF Micro Devices
VCO 4520MHZ 1.5-11V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
RF Micro Devices
VCO 3124MHZ 0.5-4.5V 12.7X12.7MM
Lowest to $16.3213
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.5 - 10.8 GHz | VCO 5.075/10.15GHZ 2-12V 5X5MM
Lowest to $71.6418
Analog Devices Inc.
VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $49.1315
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Lowest to $35.7556
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $55.9624

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4808 $70.9616
4+ $29.1125 $116.4500
7+ $28.2028 $197.4196
9+ $27.2930 $245.6370
11+ $26.3832 $290.2152
15+ $23.6539 $354.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess