EN
  • EN
  • DE

HMC183QS24E

Part No HMC183QS24E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 2GHZ 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP8T
P1dB 20dBm (typ) IP1dB
IIP3 42dBm (typ)
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873727-HMC183QS24E
Ultra Librarian 3D Model Ultra Librarian HMC183QS24E CAD Model

Description

Introducing the HMC183QS24E from Analog Devices Inc.

The HMC183QS24E is a high-performance, easy-to-use double-balanced mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their Hittite Microwave Corporation product line, which is renowned for its high-quality microwave and RF devices. The HMC183QS24E is a testament to the company's commitment to providing advanced solutions for complex signal processing tasks.

The HMC183QS24E mixer operates within the RF/IF frequency range, making it an ideal choice for various applications, including cellular/PCS/3G, ISM, WLAN, test equipment, and satellite communications. Its broad frequency range ensures versatility across multiple platforms and systems, providing designers with a flexible component for their RF designs.

Constructed using a passive GaAs MMIC (Gallium Arsenide Monolithic Microwave Integrated Circuit) technology, the HMC183QS24E offers exceptional isolation between ports and a balanced design that reduces LO leakage to the input and output ports. This feature significantly enhances the overall performance of the mixer, especially in applications where low signal distortion and high dynamic range are critical.

The HMC183QS24E is housed in a compact 24-lead QSOP package, which is not only space-saving but also offers excellent electrical and thermal performance. Its small footprint makes it an excellent choice for densely packed circuit boards where space is at a premium.

Key features of the HMC183QS24E include:

  • Wide frequency range, providing flexibility across various applications
  • High isolation and low LO leakage, ensuring clean signal processing
  • Passive design, requiring no external DC bias
  • Excellent 2LO-2RF spurious suppression
  • Robust GaAs MMIC technology for reliable performance
  • Compact QSOP package for space-constrained applications

For engineers and designers looking for a reliable and high-quality mixer to integrate into their RF and microwave systems, the HMC183QS24E from Analog Devices Inc. provides a superior solution that meets a wide range of mixing requirements. With its robust design and versatile performance, it stands out as a key component in any signal processing application.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess