EN
  • EN
  • DE

HMC187AMS8ETR

Part No HMC187AMS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DOUBLER PASSIVE FREQ 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Function Doubler
Frequency 850MHz ~ 2GHz
RF Type HiperLAN, UNII
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC187
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758829-HMC187AMS8ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC187AMS8ETR CAD Model

Description

The HMC187AMS8ETR is a state-of-the-art GaAs MMIC SMT double-balanced mixer, designed and manufactured by Analog Devices Inc. This high-performance component is ideal for RF and IF applications where a compact form factor and high efficiency are required. The HMC187AMS8ETR operates within the frequency range of 1.5 GHz to 4.5 GHz, making it a versatile solution for a variety of wireless applications including telecommunications, satellite communications, and radar systems.

Key Features

  • Wide Frequency Range: The mixer is designed to function efficiently across a broad frequency spectrum, from 1.5 GHz to 4.5 GHz, serving a wide array of RF applications.
  • High Isolation: It offers excellent LO to RF and LO to IF isolation, minimizing leakage and enhancing signal integrity.
  • Conversion Loss: With a moderate conversion loss, it ensures effective signal translation from one frequency to another without significant attenuation.
  • Surface-Mount Technology (SMT): The HMC187AMS8ETR comes in a compact SMT package, which allows for easier integration into PCBs and a reduction in overall system size.
  • RoHS Compliant: Compliance with RoHS standards means that the HMC187AMS8ETR is manufactured with the consideration for environmental impact, restricting the use of certain hazardous materials.

Applications

  • Point-to-Point and Point-to-Multipoint Radio
  • Test Equipment and Sensors
  • Military and Space
  • Fixed Wireless Access
  • Wireless Local Loop

The HMC187AMS8ETR is a testament to Analog Devices Inc.'s commitment to providing advanced RF components that push the boundaries of performance and integration. Its combination of wide frequency range, high isolation, and SMT packaging makes it an invaluable component in the design and development of contemporary RF systems. Whether for commercial or military applications, the HMC187AMS8ETR delivers the reliability and performance expected from a leader in the semiconductor industry.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5054 $60.2160
95+ $1.2352 $117.3440
145+ $1.1966 $173.5070
200+ $1.1580 $231.6000
260+ $1.1194 $291.0440
350+ $1.0036 $351.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,157 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess