EN
  • EN
  • DE

HMC240A

Part No HMC240A
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description RF Switch SPDT 0MHz to 4GHz 24dB 6-Pin SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Frequency 4 GHz
Max Operating Temperature 85 °C
Min Operating Temperature -55 °C
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1128005-HMC240A
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC240A CAD Model

Description

The HMC240A from Analog Devices is a high-performance, non-reflective Single Pole Double Throw (SPDT) switch that operates in the DC to 10 GHz frequency range. This switch is fabricated using a GaAs MESFET process, which ensures high isolation and low insertion loss, making it an ideal choice for a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC240A operates effectively across a wide frequency range from DC to 10 GHz, accommodating various communication bands with ease.
  • High Isolation: With an isolation of 50 dB typical at 2 GHz, the HMC240A ensures minimal crosstalk between the switched signals, preserving signal integrity and performance.
  • Low Insertion Loss: The switch boasts a low insertion loss of 2.5 dB typical at 2 GHz, ensuring efficient signal transmission with minimal power loss.
  • Non-Reflective Design: Its non-reflective nature allows for better signal management and reduces standing waves, which is crucial for maintaining signal quality in RF circuits.
  • High Linearity: Exhibiting an input IP3 of +50 dBm, the HMC240A provides excellent linearity, making it suitable for high-performance applications where signal fidelity is paramount.
  • Fast Switching Speed: The switch offers a fast switching speed of 10 ns, enabling quick transitions between signal paths, which is essential for time-critical applications.
  • CMOS/TTL Compatible: The HMC240A is compatible with CMOS and TTL logic levels, allowing for easy integration into digital control systems.

Applications

The versatility of the HMC240A makes it suitable for a variety of applications, including:

  • Test instrumentation
  • Microwave radio and VSAT
  • Military and space
  • Fiber optic systems
  • Broadband wireless access

Conclusion

The HMC240A from Analog Devices is a robust and reliable switch that offers exceptional performance for RF and microwave signal routing. Its broad frequency range, high isolation, low insertion loss, and fast switching speed make it an excellent choice for designers looking to enhance their systems with high-quality signal management solutions.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Holtek
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess