EN
  • EN
  • DE

HMC273AMS10GE

Part No HMC273AMS10GE
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31DB 10TFSOP 10SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Attenuators 31dB - 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Strip
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Family Name HMC273
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3492, HMC273AMS10GE-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920376-HMC273AMS10GE
Ultra Librarian 3D Model Ultra Librarian HMC273AMS10GE CAD Model

Description

Product Overview: HMC273AMS10GE from Analog Devices Inc.

The HMC273AMS10GE, manufactured by Analog Devices Inc., is a high-performance, passive double-balanced mixer. It is designed to provide an efficient frequency conversion solution for RF and microwave applications. This mixer is a part of Analog Devices' Hittite Microwave products, known for their exceptional quality and reliability.

Key Features

  • Wide Frequency Range: The HMC273AMS10GE offers a broad frequency range from 7 GHz to 32 GHz for the RF and LO frequencies, and an IF frequency from DC to 7 GHz, making it versatile for various applications.
  • High Isolation: With excellent isolation performance between ports, this mixer minimizes leakage and ensures signal integrity.
  • Conversion Loss: The device boasts a moderate conversion loss, providing a good balance between signal conversion efficiency and overall system noise figure.
  • Passive Design: Being a passive mixer, it requires no DC power for operation, simplifying system design and reducing power consumption.
  • Surface-Mount Package: The HMC273AMS10GE comes in a compact, surface-mount 10-lead Mini Small Outline Package (MSOP), which is suitable for space-constrained applications.
  • Robust Construction: The design and materials used in the construction of this mixer ensure reliable performance even in harsh environmental conditions.

Applications

The HMC273AMS10GE is ideal for use in a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Telecommunications infrastructure
  • Satellite communications systems

Why Choose the HMC273AMS10GE?

Engineers and designers opt for the HMC273AMS10GE for its exceptional performance in frequency conversion. The mixer's wide frequency range and high isolation make it a flexible choice for integrating into various high-frequency systems. Its passive nature allows for a simplified design approach, and the durable construction guarantees long-term reliability. Whether for commercial or military applications, the HMC273AMS10GE from Analog Devices Inc. is an excellent choice for your mixing requirements.

You May Also Be Interested in

Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1580 $54.0540
30+ $3.4117 $102.3510
46+ $3.3051 $152.0346
63+ $3.1985 $201.5055
81+ $3.0919 $250.4439
109+ $2.7720 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess