EN
  • EN
  • DE

HMC292ALC3B

Part No HMC292ALC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HI IP3 12-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Mixer IC - - 18GHz ~ 32GHz 12-CLCC (2.9x2.9)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 12-CLCC Exposed Pad
Case / Package 12-CLCC (2.9x2.9)
Family Name HMC292
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3690, HMC292ALC3B-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873737-HMC292ALC3B
Ultra Librarian 3D Model Ultra Librarian HMC292ALC3B CAD Model

Description

The HMC292ALC3B from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) amplifier designed for a wide range of RF applications. This product is known for its high gain, wide bandwidth, and excellent linearity, making it an ideal choice for telecommunications, space, and military systems.

Key Features

  • Frequency Range: The HMC292ALC3B operates over a broad frequency range, typically from DC to 20 GHz, providing versatility for various high-frequency applications.
  • Gain: It offers a high gain of typically 13 dB, ensuring strong signal amplification.
  • Output Power: The amplifier provides an output power of +25 dBm at 1 dB gain compression, making it suitable for driving high-power systems.
  • Supply Voltage: This MMIC amplifier operates on a supply voltage of +5V, accommodating standard power supplies.
  • Package: It comes in a compact 3x3 mm surface-mount leadless chip carrier (LCC) package, which is ideal for space-constrained applications.
  • RoHS Compliant: The HMC292ALC3B is RoHS compliant, adhering to environmental standards and regulations.

Applications

The versatility of the HMC292ALC3B allows it to be used in a variety of RF and microwave applications, including:

  • Test instrumentation
  • Telecommunications and satellite communications
  • Military radar and electronic warfare
  • Fiber optic systems
  • Point-to-point and point-to-multipoint radios

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and performance, and the HMC292ALC3B is no exception. With its robust design and manufacturing process, this MMIC amplifier delivers consistent and reliable performance across a wide range of environmental conditions. Whether for commercial or defense-related purposes, the HMC292ALC3B is designed to meet the stringent requirements of the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.4931 $74.4931
2+ $61.1226 $122.2452
3+ $59.2126 $177.6378
5+ $57.3025 $286.5125
6+ $55.3924 $332.3544
7+ $49.6622 $347.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess