EN
  • EN
  • DE

HMC333E

Part No HMC333E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER GAAS 3.0-3.8GHZ SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
RF Type WLL, WLAN
Frequency 3GHz to 3.8GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Operating Supply Current 7mA
Supply Voltage - Operating 3 V to 5 V
Win Source Part Number 1043698-HMC333E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC333E CAD Model

Description

The HMC333E from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) surface-mount technology (SMT) passive double balanced mixer. This device is designed to cater to the demanding requirements of RF and microwave communication systems, offering exceptional versatility across a wide range of applications, including electronic warfare, satellite communications, and broadband telecom networks.

Key Features

  • Wide frequency range: The HMC333E operates effectively across a broad frequency range, making it suitable for various signal conversion applications.
  • High isolation: The mixer provides excellent isolation between ports, reducing the potential for signal leakage and enhancing overall system performance.
  • Passive design: As a passive device, the HMC333E does not require DC power for operation, simplifying circuit design and improving reliability.
  • Surface-mount package: The SMT package allows for easier integration into PCBs, facilitating compact and efficient design layouts.

Performance Specifications

The HMC333E exhibits a broad RF/LO frequency range from 7 GHz to 33 GHz and an IF frequency range from DC to 7 GHz. With its double balanced mixer topology, it provides excellent LO to RF and LO to IF isolation, typically greater than 35 dB, ensuring minimal crosstalk and signal interference. The conversion loss is typically 9 dB, which is competitive for passive mixer designs.

Applications

Thanks to its robust construction and high-performance characteristics, the HMC333E is an ideal choice for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Communication systems where high isolation and wide bandwidth are required
  • Complex military and space applications where reliability and performance are critical

The Analog Devices HMC333E is a testament to the company's commitment to providing advanced solutions for sophisticated RF and microwave signal processing challenges. With its superior performance and flexible application range, this mixer stands out as a key component for designers looking to optimize their systems for high-frequency operation.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7588 $63.3468
25+ $4.7251 $118.1275
38+ $4.5773 $173.9374
53+ $4.4306 $234.8218
68+ $4.2827 $291.2236
91+ $3.8392 $349.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess