EN
  • EN
  • DE

HMC339-SX

Part No HMC339-SX
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC DIE / RF Mixer IC General Purpose Up/Down Converter 33GHz ~ 42GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tray
RF Type General Purpose
Frequency 33GHz ~ 42GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Current - Supply 28mA
Voltage - Supply 3V ~ 4V
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC339
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-2559-ND,-2735-HMC339-SX,505-HMC339-SX,1127-2559,2156-HMC339-SX-505,HMC339SX
Standard Package 2
Win Source Part Number 1201086-HMC339-SX
Ultra Librarian 3D Model Ultra Librarian HMC339-SX CAD Model

Description

The HMC339-SX, a high-performance component from Analog Devices Inc., is an exquisite solution for a broad range of RF and microwave applications. This product is designed to cater to the demanding needs of modern communication systems, offering exceptional quality and reliability that Analog Devices is known for.

Key Features

  • Frequency Range: The HMC339-SX operates over a wide frequency range, making it versatile for various applications including radar systems, satellite communications, and electronic warfare.
  • High Isolation: With excellent isolation characteristics, this product ensures minimal crosstalk and interference between signal paths, which is crucial for maintaining signal integrity in complex systems.
  • Low Insertion Loss: The low insertion loss feature of the HMC339-SX minimizes the power loss as the signal passes through the component, thus preserving the signal strength and quality.
  • Single Control Line: It simplifies the control interface by requiring only a single control line, thereby reducing the complexity of system design and saving valuable board space.

Applications

The versatility of the HMC339-SX allows it to be used in a variety of applications. It's particularly suited for:

  • Test and Measurement Equipment
  • Telecommunication Infrastructure
  • Military and Space Applications
  • Point-to-Point and Point-to-Multipoint Radios

Quality and Support

As a product of Analog Devices Inc., the HMC339-SX comes with the assurance of high-quality manufacturing processes and robust support. Customers can access detailed technical documentation, application notes, and reference designs. Additionally, Analog Devices’ technical support team is available to assist with any questions or integration challenges that may arise.

Conclusion

The HMC339-SX is a testament to Analog Devices Inc.'s commitment to providing advanced RF and microwave solutions. Its combination of performance, efficiency, and ease of use makes it an excellent choice for designers looking to enhance their systems with a reliable and high-quality component.

You May Also Be Interested in

pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess