EN
  • EN
  • DE

HMC348LP3E

Part No HMC348LP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.5GHZ 16QFN / RF Switch IC Cellular, CATV SPDT 2.5 GHz 50Ohm, 75Ohm 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type Cellular, CATV
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 2.5GHz
Isolation 50dB
Insertion Loss 0.7dB
Test Frequency 2.5GHz
P1dB 28dBm
IIP3 51dBm
Impedance 50Ohm, 75Ohm
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC348
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873742-HMC348LP3E
Ultra Librarian 3D Model Ultra Librarian HMC348LP3E CAD Model

Description

Product Overview: HMC348LP3E

Analog Devices Inc. presents the HMC348LP3E, a high-performance, passive double-balanced mixer that offers a versatile solution for a wide range of RF and IF applications. This compact device is housed in a 3x3 mm QFN package, designed to deliver exceptional performance while maintaining a small footprint, making it ideal for space-constrained applications.

Key Features

  • Frequency Range: The HMC348LP3E operates over a broad frequency range, with the RF and LO frequency from 6 GHz to 26 GHz, and the IF frequency from DC to 8 GHz, providing flexibility for various design requirements.
  • Conversion Loss: It boasts a low conversion loss, typically 9 dB, which ensures efficient signal conversion and minimal signal degradation, leading to improved overall system performance.
  • LO/RF Isolation: With excellent LO to RF isolation of 37 dB, the HMC348LP3E minimizes potential leakage of the local oscillator signal into the RF path, which is critical for maintaining signal integrity.
  • Input IP3: The device features a high input third-order intercept point (IP3) of 22 dBm, allowing it to handle higher signal levels without significant distortion, which is essential for maintaining signal clarity in demanding applications.

Applications

The HMC348LP3E is suitable for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC348LP3E is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the rigorous demands of both commercial and military applications. The device's robust design also ensures long-term stability and operation even under challenging environmental conditions.

Overall, the HMC348LP3E from Analog Devices Inc. stands out as a superior choice for designers looking for a high-performance mixer that combines wide frequency range, low conversion loss, and excellent isolation, all in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5052 $60.1248
57+ $2.0559 $117.1863
88+ $1.9912 $175.2256
120+ $1.9265 $231.1800
155+ $1.8630 $288.7650
208+ $1.6701 $347.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess