EN
  • EN
  • DE

HMC349MS8GTR

Part No HMC349MS8GTR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Switches
Manufacturer Analog Devices Inc.
Win Source Part Number 275444-HMC349MS8GTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC349MS8GTR CAD Model

Description

Product Overview: HMC349MS8GTR by Analog Devices Inc.

The HMC349MS8GTR is a high-performance, non-reflective SPDT (Single Pole Double Throw) switch fabricated by Analog Devices Inc., a leader in the design and manufacturing of high-quality analog, mixed-signal, and digital signal processing integrated circuits. This switch is housed in an MS8G surface-mount package, offering a compact footprint for space-constrained applications.

Designed to operate over a wide frequency range from DC to 4 GHz, the HMC349MS8GTR provides a versatile switching solution suitable for a variety of RF and microwave applications. This includes but is not limited to wireless infrastructure, test equipment, and satellite communications. With its broadband capability, the HMC349MS8GTR ensures excellent signal fidelity and integrity across a diverse set of frequencies.

The HMC349MS8GTR boasts exceptional performance characteristics such as low insertion loss and high isolation, which minimize signal leakage and ensure efficient routing of RF signals. This results in improved system performance and reduced power consumption. The switch also features a fast switching speed, which is critical for applications that require rapid signal routing changes.

Control of the switch is achieved through the use of TTL-compatible control voltage inputs, making it easy to interface with a wide range of logic controllers and systems. The non-reflective design of the switch means that in the "off" state, the RF signal is terminated into a 50-ohm load, reducing signal reflections that can degrade overall system performance.

For reliability and durability, the HMC349MS8GTR is constructed using a silicon-on-insulator (SOI) process, which provides robust performance even under harsh environmental conditions. Its surface-mount design allows for efficient assembly and integration into PCBs, making it an ideal choice for high-volume production.

Overall, the HMC349MS8GTR from Analog Devices Inc. is a high-quality RF switch that offers excellent performance across a broad frequency range. Its combination of low insertion loss, high isolation, fast switching speed, and ease of use makes it a valuable component for any RF signal chain requiring a dependable and efficient switching solution.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess