EN
  • EN
  • DE

BSM100GD120DLCBOSA1

Part No BSM100GD120DLCBOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 100A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Package Tray
Product Status Last Time Buy
IGBT Type NPT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 100 A
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 100A
Current - Collector Cutoff (Max) 12.2 µA
Input Capacitance (Cies) @ Vce 6.5 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number BSM100
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 846741-BSM100GD120DLCBOSA1
Ultra Librarian 3D Model Ultra Librarian BSM100GD120DLCBOSA1 CAD Model

Description

The 846741-BSM100GD120DLCBOSA1 is an IGBT module used in discrete semiconductor products and packaged in a tray. Infineon Technologies manufactures it.

  • Configuration: Single
  • IGBT Type: NPT IGBT
  • Voltage Breakdown: 1200 V
  • Maximum Collector Current: 100 A
  • Maximum Vce(on): 2.6V @ 15V and 100A
  • Collector Cutoff Current: 12.2 μA
  • Input Capacitance: 6.5 nF @ 25V
  • Mounting: Chassis mount
  • Temperature Range: -55°C to 150°C
  • Base Product Number: BSM100
  • Product Status: Last Time Buy

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Vishay
IGBT SIP MODULE 600V 6A IMS-2
Lowest to $103.2605
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $180.4688 $180.4688
2+ $174.4535 $348.9070
3+ $156.4066 $469.2198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess