EN
  • EN
  • DE

HMC351S8ETR

Part No HMC351S8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Frequency 700MHz ~ 1.2GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HMC351
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920390-HMC351S8ETR
Ultra Librarian 3D Model Ultra Librarian HMC351S8ETR CAD Model

Description

Product Overview: HMC351S8ETR by Analog Devices Inc.

The HMC351S8ETR is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch from Analog Devices Inc., designed for use in a variety of RF and microwave applications. This switch operates within the DC to 3.5 GHz frequency range, making it an ideal choice for diverse applications such as wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC351S8ETR operates effectively across a broad frequency range from DC to 3.5 GHz, accommodating a wide array of RF applications.
  • High Isolation: With high isolation levels of up to 46 dB at 2 GHz, this switch ensures minimal crosstalk between signal paths, maintaining signal integrity and performance.
  • Low Insertion Loss: The device boasts a low insertion loss, typically 0.8 dB at 2 GHz, which contributes to efficient signal transmission with minimal attenuation.
  • Non-Reflective Design: The non-reflective nature of the switch ensures that signals are absorbed rather than reflected, reducing potential standing wave issues and enhancing overall system performance.
  • High Linearity: Exhibiting high linearity with an input IP3 of +55 dBm, the HMC351S8ETR is capable of handling high power levels without significant distortion.
  • Positive Control Voltage: The switch operates with a single positive control voltage ranging from +3 to +5 V, simplifying the control interface and power supply requirements.
  • Surface-Mount Package: Housed in a compact SMT (Surface-Mount Technology) S8 package, the HMC351S8ETR is suitable for high-density PCB (Printed Circuit Board) designs.

Applications

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RF test equipment and instrumentation
  • Satellite communications systems
  • Industrial and military systems

The HMC351S8ETR from Analog Devices Inc. is a versatile SPDT switch that combines high performance with reliability, making it a preferred choice for engineers and designers working on advanced RF and microwave systems. Its robust design and operational flexibility ensure that it can meet the stringent requirements of modern communication and test and measurement applications.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess