EN
  • EN
  • DE

HMC362S8GE

Part No HMC362S8GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER DC-12GHZ BY-4 8SMD / RF IC Divide-by-4 VSAT 0Hz ~ 12GHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function Divide-by-4
Frequency 0Hz ~ 12GHz
RF Type VSAT
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HMC362
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813312-HMC362S8GE
Ultra Librarian 3D Model Ultra Librarian HMC362S8GE CAD Model

Description

The HMC362S8GE is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Divide-by-4 Prescaler from Analog Devices Inc. This component is designed to offer excellent frequency division with low additive phase noise, making it an ideal choice for applications in the microwave and RF signal processing domains.

Key Features

  • Frequency Range: The HMC362S8GE operates over a broad frequency range, making it versatile for various applications, including those in the microwave spectrum.
  • High Input Power Sensitivity: This prescaler can handle high input power levels, providing reliable performance even in demanding environments.
  • Low Phase Noise: The low additive phase noise characteristic of the HMC362S8GE ensures that the signal integrity is maintained during the frequency division process.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Package: Housed in an S8GE package, the HMC362S8GE is compact and suitable for space-constrained applications.

Applications

The HMC362S8GE is adept for use in a range of applications, including but not limited to:

  • Point-to-point radios
  • VSAT
  • Military radar systems
  • Test equipment
  • PLL (Phase-Locked Loop) synthesizers

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality and performance, and the HMC362S8GE is no exception. With its robust design and reliable operation, this prescaler is engineered to meet the stringent requirements of high-frequency signal processing tasks. Whether for commercial or military applications, the HMC362S8GE delivers the performance needed for critical communication, radar, and test and measurement systems.

For more detailed information, technical specifications, and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2701 $63.8103
6+ $17.4524 $104.7144
9+ $16.9070 $152.1630
13+ $16.3616 $212.7008
16+ $15.8162 $253.0592
22+ $14.1800 $311.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,336 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess