EN
  • EN
  • DE

HMC377QS16GETR

Part No HMC377QS16GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC DOWNCONVERTER HI-IP3 16-QSOP / RF Mixer IC General Purpose Down Converter 800MHz ~ 1GHz 16-QSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Frequency 800MHz ~ 1GHz
Number of Mixers 1
Gain 14dB
Noise Figure 11dB
Secondary Attributes Down Converter
Current - Supply 135mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-QSOP-EP
Base Product Number HMC377
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873749-HMC377QS16GETR
Ultra Librarian 3D Model Ultra Librarian HMC377QS16GETR CAD Model

Description

The HMC377QS16GETR is a high-performance, passive double-balanced mixer product from Analog Devices Inc., designed to provide users with a superior RF solution for their mixing needs. This device is a part of the company's extensive Hittite Microwave product line, which is renowned for its high-quality and reliable RF components. The HMC377QS16GETR is particularly suitable for applications such as satellite communications, test equipment, and broadband telecom systems.

Key Features

  • Frequency Range: The HMC377QS16GETR operates over a wide frequency range, making it versatile for various RF applications. The RF and LO frequency ranges from 11 to 21 GHz, while the IF frequency covers DC to 3 GHz.
  • Conversion Loss: It offers a low conversion loss, which enhances the overall performance of the system by ensuring efficient signal translation from one frequency to another.
  • LO/RF Isolation: Excellent LO/RF isolation is a hallmark of this product, minimizing leakage between the local oscillator and the RF input signal, thereby improving the mixer's performance.
  • Package: The mixer comes in a compact QS16 surface-mount package, which is ideal for space-constrained applications and allows for easy integration into various circuit designs.
  • RoHS Compliant: Compliance with the RoHS directive makes this product suitable for use in environmentally-sensitive applications and markets where hazardous substances are restricted.

Applications

The HMC377QS16GETR is designed for use in a wide array of applications that require high-quality signal mixing capabilities. Its robust design and performance make it an excellent choice for:

  • Satellite Communications
  • Military & Space
  • Test & Measurement Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT Applications

Conclusion

Analog Devices Inc.'s HMC377QS16GETR is a testament to their commitment to providing advanced RF components that meet the stringent requirements of modern communication systems. With its wide frequency range, low conversion loss, and excellent isolation, this mixer stands out as a reliable and efficient solution for RF signal processing.

You May Also Be Interested in

Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5530 $60.4010
40+ $2.9154 $116.6160
62+ $2.8242 $175.1004
85+ $2.7332 $232.3220
110+ $2.6421 $290.6310
147+ $2.3687 $348.1989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess