EN
  • EN
  • DE

HMC385LP4E

Part No HMC385LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 2.25GHZ-2.5GHZ 24QFN  /  RF Amplifier IC 2.25GHz ~ 2.5GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 2.25GHz ~ 2.5GHz
Voltage - Supply 3V
Current - Supply 35mA
Test Frequency 2.5GHz
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC385
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC385LP4E,1127-1357
Standard Package 1
Win Source Part Number 998774-HMC385LP4E
Ultra Librarian 3D Model Ultra Librarian HMC385LP4E CAD Model

Description

Product Overview: HMC385LP4E from Analog Devices Inc.

The HMC385LP4E is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This LNA operates within the frequency range of 17 to 27 GHz, making it an ideal choice for a wide array of applications, including point-to-point radios, military and space, as well as satellite communication systems.

Key Features

  • Frequency Range: 17 - 27 GHz, suitable for K-band applications.
  • Gain: Offers a high gain of 15 dB, providing significant signal amplification.
  • Noise Figure: Features a low noise figure of 2.5 dB, ensuring signal clarity and integrity.
  • Output Power: Delivers +18 dBm of output IP3, contributing to a robust signal output.
  • Supply Voltage: Operates on a supply voltage of +3 to +3.3V.

Product Advantages

The HMC385LP4E stands out for its exceptional performance in high-frequency applications. Its high gain and low noise figure are critical for systems requiring clear signal amplification without significant noise addition. Additionally, the LNA's wide frequency range allows for versatile deployment across various communication bands.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space Applications
  • Satellite Communications
  • Test Equipment and Sensors

Package and Quality

The HMC385LP4E is housed in a compact 4x4 mm QFN package, allowing for easy integration into space-constrained designs. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is manufactured to meet high-quality standards, ensuring reliability and performance consistency for critical applications.

Ordering Information

To purchase the HMC385LP4E or to obtain more information about this and other Analog Devices products, please visit the official Analog Devices Inc. website or contact authorized distributors. Ensure to reference the correct product code when placing an order to avoid any discrepancies.

You May Also Be Interested in

NXP / Nexperia
BGU8821
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess