EN
  • EN
  • DE

HMC405

Part No HMC405
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single MMIC Amp 10GHz 7V 2-Pin Die Tray / InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 10.0 GHz | IC RF AMP VSAT 0HZ-10GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 0Hz ~ 10GHz
P1dB 13dBm
Gain 15dB
Noise Figure 4.5dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 50mA
Test Frequency 3GHz ~ 7GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC405
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181257-HMC405
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC405
Introduction Date March 07, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC405 CAD Model

Description

The HMC405 from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed to offer exceptional signal amplification with minimal added noise in a wide range of RF and microwave applications. This LNA operates within the frequency range of DC to 15 GHz, making it an ideal choice for demanding applications in wireless communication systems, radar systems, test equipment, and satellite communications.

Key Features

  • Frequency Range: The device covers a broad frequency range from DC to 15 GHz, ensuring versatility across multiple applications.
  • High Gain: With a high gain of 15 dB, the HMC405 provides significant signal amplification to improve system sensitivity and dynamic range.
  • Low Noise Figure: The LNA boasts a low noise figure of 2.5 dB, minimizing the degradation of the signal-to-noise ratio in the receiver chain.
  • Output Power: It offers an output power (P1dB) of 19 dBm, which allows for robust signal handling capabilities.
  • Single Supply Voltage: The HMC405 operates on a single supply voltage, simplifying power supply design and integration.
  • Package: Available in a compact, RoHS-compliant, 3x3 mm QFN package, it is suitable for space-constrained applications.

Applications

The versatility of the HMC405 LNA makes it suitable for a wide array of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military & Space
  • Telecommunications Infrastructure
  • Satellite Communications

Additional Information

The HMC405 from Analog Devices Inc. is built with the highest standards of quality and reliability. It is designed to meet the stringent demands of modern RF and microwave systems, where low noise figures and high linearity are crucial for optimal performance. For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8874 $65.7748
5+ $26.9845 $134.9225
7+ $26.1413 $182.9891
10+ $25.2980 $252.9800
12+ $24.4547 $293.4564
16+ $21.9249 $350.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess