EN
  • EN
  • DE

LT3086HFE#PBF

Part No LT3086HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 2.1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168679-LT3086HFE#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tube
Product Status Active
Output Configuration Positive
Output Type Adjustable
Control Features Current Limit, Enable, Power Good, Tracking
Protection Features Over Current, Over Temperature, Reverse Polarity
Ultra Librarian 3D Model Ultra Librarian LT3086HFE#PBF CAD Model

Description

Product Overview: LT3086HFE#PBF from Analog Devices Inc.

The LT3086HFE#PBF is a robust and versatile low dropout linear regulator (LDO) from Analog Devices Inc., designed to cater to a wide array of applications requiring precise voltage regulation. This high-performance component is part of the expansive LT series of power management ICs, known for their reliability and efficiency.

Key Features:

  • Adjustable Output: The LT3086HFE#PBF offers an adjustable output voltage range from 0.4V to 32V, which can be set with a single resistor. This feature provides flexibility for designers to use the same part in different circuits with varying voltage requirements.
  • High Current Capability: It is capable of delivering up to 2.1A of continuous output current, making it suitable for powering a broad range of devices, from sensitive RF applications to robust microcontrollers and digital circuits.
  • Extended Temperature Range: The device operates over an industrial temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments and across a wide temperature spectrum.
  • Stability: The regulator is stable with a minimum of 10μF of output capacitance, which can be increased without bound to improve transient response and noise performance.
  • Protection Features: It includes several built-in protection features such as overcurrent protection, overtemperature protection, and reverse battery protection, thereby enhancing the longevity and safety of both the regulator and the overall system.

Applications:

The LT3086HFE#PBF is an ideal solution for a variety of applications that require a stable and reliable power supply. It is commonly used in:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-powered devices
  • Power supplies for sensitive analog and digital circuits

Package and Quality:

The device comes in a thermally enhanced 16-lead TSSOP package, designated by the part number suffix 'HFE'. The package is designed to efficiently dissipate heat, ensuring that the regulator maintains optimal performance even under high power operation. Additionally, the LT3086HFE#PBF meets the rigorous quality standards set by Analog Devices Inc., guaranteeing high reliability for critical applications.

With its comprehensive feature set and robust design, the LT3086HFE#PBF from Analog Devices Inc. stands out as a superior choice for designers seeking a high-quality, adaptable LDO regulator for their power management needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess