EN
  • EN
  • DE

HMC423MS8ETR

Part No HMC423MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL LO AMP 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type CATV
Frequency 600MHz to 1.3GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Operating Supply Current 15mA
Supply Voltage - Operating 3V
Win Source Part Number 086815-HMC423MS8ETR
Family Name HMC423
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC423MS8ETR CAD Model

Description

Product Overview: HMC423MS8ETR from Analog Devices Inc.

The HMC423MS8ETR is a high-performance, digitally controlled variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is well-suited for a wide range of applications, including wireless communication systems, test equipment, and military applications where precise gain control and high linearity are essential.

Key Features

  • Frequency Range: The HMC423MS8ETR operates over a broad frequency range, making it versatile for various signal processing tasks.
  • Digital Gain Control: It features a 6-bit digital gain control interface with a 0.5 dB step size, providing precise gain adjustability for fine-tuning signal levels.
  • High Linearity: The device offers excellent linearity, which is critical in maintaining signal fidelity and reducing distortion in communication systems.
  • Single Positive Supply Voltage: It operates on a single positive supply voltage, simplifying power supply design and integration into existing systems.
  • MSOP-8 Package: The HMC423MS8ETR comes in a compact MSOP-8 package, which is ideal for space-constrained applications.
  • Temperature Range: The VGA is designed to operate over an extended temperature range, ensuring reliable performance in diverse operating environments.

Applications

  • Cellular/PCS/3G
  • ISM and MMDS Loops
  • Fiber Optic
  • Test Equipment
  • Military and Space
  • Radar and ECM

The HMC423MS8ETR from Analog Devices Inc. represents a blend of performance, flexibility, and reliability. Its digital control interface allows for easy integration into automated systems, while its robust construction ensures it can withstand the rigors of demanding environments. Whether you're designing a state-of-the-art communication system or upgrading existing equipment, the HMC423MS8ETR is an excellent choice for your variable gain amplifier needs.

For detailed specifications and application support, visit Analog Devices Inc.'s official website or contact their technical support team. The HMC423MS8ETR is not only a testament to Analog Devices Inc.'s commitment to quality but also an essential component for any application requiring precise gain control and high-performance signal amplification.

You May Also Be Interested in

pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1823 $50.1876
26+ $3.9176 $101.8576
40+ $3.7853 $151.4120
57+ $3.5206 $200.6742
74+ $3.3882 $250.7268
93+ $3.2559 $302.7987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,930 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess