EN
  • EN
  • DE

HMC434ETR

Part No HMC434ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-8GHZ SOT26 / Prescaler 3V Divide By 8 8000MHz 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Prescaler
Frequency 0Hz ~ 8GHz
RF Type General
Secondary Attributes Divide by 8
Package SOT-23-6
Manufacturer Package SOT-26
Win Source Part Number 776108-HMC434ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC434
ECCN 3A001.a.11.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC434ETR CAD Model

Description

Product Overview: HMC434ETR by Analog Devices Inc.

The HMC434ETR is a cutting-edge, high-performance frequency divider from the renowned manufacturer Analog Devices Inc. This device is designed to cater to a broad range of applications, including but not limited to, wireless infrastructure, broadband communications, test equipment, and aerospace systems. With its exceptional dividing capabilities, the HMC434ETR stands as a pivotal component for systems that require frequency division with high precision and reliability.

Key Features

  • Frequency Range: The HMC434ETR operates over a wide frequency range, making it versatile for various applications that demand different frequency bands.
  • Division Value: It offers a fixed division ratio, which ensures consistent frequency division, critical for maintaining system stability and performance.
  • Package: The device comes in a compact, surface-mount package, which allows for efficient use of board space and is suitable for high-density circuit designs.
  • Power Consumption: With a design focused on energy efficiency, the HMC434ETR maintains low power consumption, which is crucial for portable and battery-operated devices.
  • Output Power: It provides a robust output power level, ensuring a strong signal for downstream components and systems.

Applications

The HMC434ETR's versatility makes it an ideal choice for a wide array of applications. In the realm of wireless communications, it serves as a reliable component for signal processing. Its precision and performance are also well-suited for use in broadband communication systems, where maintaining signal integrity is paramount. Additionally, its robustness and accuracy are beneficial in test and measurement equipment, providing consistent results. Lastly, its high reliability and performance characteristics make it a suitable option for aerospace applications, where components must withstand challenging environments and provide dependable service.

Product Specifications

Analog Devices Inc. has engineered the HMC434ETR to meet stringent industry standards, ensuring high-quality performance and reliability. The device's specifications are designed to address the needs of advanced electronic systems, providing designers with a reliable frequency dividing solution that integrates seamlessly into their applications.

Conclusion

In conclusion, the HMC434ETR from Analog Devices Inc. is a testament to the company's commitment to providing innovative and reliable electronic components. Its combination of wide frequency range, low power consumption, and high output power makes it an excellent choice for designers looking to incorporate a high-quality frequency divider into their systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9254 $55.7016
9+ $11.4260 $102.8340
14+ $11.0689 $154.9646
19+ $10.7118 $203.5242
25+ $10.3548 $258.8700
33+ $9.2836 $306.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess