EN
  • EN
  • DE
  • IT

HMC440QS16G

Part No HMC440QS16G
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description HBT DIGITAL PHASE-FREQUENCY DETECTOR, 10 - 1300 MHz, w/ INTEGRATED 5-BIT COUNTER, 10 - 2800 MHz | IC RF DETECT 10MHZ-2.8GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 10MHz ~ 2.8GHz
RF Type General Purpose
Input Range -10dBm ~ 10dBm
Supply Voltage (V) 4.8V ~ 5.2V
Supply Current 250mA
Manufacturer Package 16-SSOP Exposed Pad
Supplier Device Package 16-QSOPG
Family Part Number HMC440
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181293-HMC440QS16G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC440QS16G CAD Model

Description

Product Overview: HMC440QS16G

The HMC440QS16G is a high-performance, GaAs PHEMT MMIC Voltage-Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This VCO operates within the frequency range of 6 GHz to 11 GHz, making it an ideal component for a variety of applications that require a broad frequency tuning range such as test equipment, military radar, and communication systems.

With its robust design, the HMC440QS16G offers excellent phase noise performance, which is critical for systems where signal integrity and noise minimization are of paramount importance. The VCO's ability to maintain a clean spectral signal ensures that it can be used in high-definition and sensitive communication links, where maintaining signal clarity and integrity is essential.

The HMC440QS16G comes in a compact QS16G surface-mount package, which is conducive to space-constrained applications. This small form factor does not compromise the device's performance or functionality, making it a versatile choice for designers looking to integrate a reliable VCO without the need for extensive space.

Additionally, this VCO features an integrated resonator, negative resistance device, varactor diode, and buffer amplifier. This level of integration simplifies the design-in process, reduces the number of external components required, and accelerates time-to-market for products utilizing this oscillator.

Analog Devices Inc. has equipped the HMC440QS16G with an output power of +5 dBm and a wide voltage tuning range, providing designers with the flexibility to tailor the oscillator's performance to their specific application needs. The VCO's robust construction and high-quality manufacturing processes ensure reliable operation over a wide temperature range, which is critical for mission-critical and industrial environments.

In summary, the HMC440QS16G by Analog Devices Inc. is a versatile, high-performance VCO that offers excellent phase noise characteristics, a broad frequency range, and a compact package. It stands as a superior choice for engineers looking for an oscillator that combines performance with practicality.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7891
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Analog Devices Inc.
40GHZ FREQUENCY
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $40.3720

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $147.7101 $147.7101
2+ $142.0290 $284.0580
3+ $136.3478 $409.0434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,051 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess