EN
  • EN
  • DE

HMC441LP3ETR

Part No HMC441LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 6.5GHZ-13.5GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 6.5GHz ~ 13.5GHz
P1dB 17dBm
Gain 13dB
Noise Figure 4.75dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 115mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC441
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 846451-HMC441LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC441LP3ETR CAD Model

Description

The HMC441LP3ETR from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) power amplifier that operates in the frequency range of 6 GHz to 20 GHz. This versatile component is designed for a wide range of applications, including point-to-point radios, military & space, fiber optics, and test instrumentation.

Key Features

  • Frequency Range: The amplifier covers a broad frequency spectrum from 6 GHz to 20 GHz, making it suitable for various high-frequency applications.
  • Output Power: It delivers +29 dBm of saturated output power, providing a robust signal for your communication or testing needs.
  • Gain: With a gain of 17 dB, the HMC441LP3ETR ensures signal strength is maintained or boosted as required for specific applications.
  • Power Added Efficiency: The device offers a power added efficiency (PAE) of 20%, optimizing the balance between power output and energy consumption.
  • Supply Voltage: It operates on a supply voltage of +5V, ensuring compatibility with standard power supplies.
  • Packaging: The HMC441LP3ETR comes in a compact 3x3 mm QFN leadless package, which conserves space on printed circuit boards.
  • Lead-Free and RoHS Compliant: In adherence to environmental standards, the product is lead-free and RoHS compliant, reducing the environmental impact and meeting global regulations.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and ECM Systems
  • Space Telecommunications
  • Fiber Optic Applications
  • Test Instrumentation

The HMC441LP3ETR is an example of Analog Devices Inc.'s dedication to providing cutting-edge technology for complex and demanding applications. Its combination of high frequency operation, significant gain, and efficient power usage makes it an ideal choice for designers seeking to enhance their RF and microwave capabilities.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.4180 $116.4180
2+ $112.5374 $225.0748
3+ $100.8956 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess