EN
  • EN
  • DE

HMC453QS16GE

Part No HMC453QS16GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT 1.6 WATT POWER AMPLIFIER, 0.4 - 2.2 GHz | IC AMP GP 400MHZ-2.2GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 400MHz ~ 2.2GHz
Gain 21.5dB
Noise Figure 8.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 725mA
Manufacturer Package 16-SSOP Exposed Pad
Supplier Device Package 16-QSOPG
Family Part Number HMC453
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181306-HMC453QS16GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC453QS16GE CAD Model

Description

The HMC453QS16GE is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Medium Power Amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This amplifier is particularly suited for a wide range of RF and microwave applications, including point-to-point radios, VSAT, military and space applications, as well as broadband telecom equipment.

Key Features

  • Frequency Range: The HMC453QS16GE operates over a broad frequency range, making it versatile for various applications.
  • Output Power: It delivers a high output power level, ensuring strong signal amplification for robust performance.
  • Gain: The device provides a high gain, which is a measure of the amplification factor of the signal.
  • Power Added Efficiency (PAE): With its high PAE, the HMC453QS16GE operates efficiently, translating more of the input power into usable RF output power.
  • Package: Housed in a RoHS-compliant QS16 package, the amplifier is designed for easy integration into a wide range of systems.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Very Small Aperture Terminal (VSAT)
  • Military & Space
  • Broadband Wireless Access
  • Test Instrumentation

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the HMC453QS16GE is no exception. The amplifier is built with precision and is subject to rigorous testing to ensure it meets the stringent requirements for performance and durability expected from Analog Devices products.

Technical Specifications

Parameter Value Frequency Range Specified Range Gain High Gain Value Output Power Specified Power Output Power Added Efficiency High PAE Value Package QS16

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess