EN
  • EN
  • DE

HMC476MP86ETR

Part No HMC476MP86ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT 6GHZ MICRO-P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 6GHz
P1dB 12dBm
Gain 20dB
Noise Figure 2.5dB to 3.5dB
RF Type Cellular, CATV
Supply Voltage - Operating 5 V to 12 V
Operating Supply Current 35mA
Win Source Part Number 1043757-HMC476MP86ETR
Family Name HMC476MP86E
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC476MP86ETR CAD Model

Description

Analog Devices Inc. HMC476MP86ETR

The HMC476MP86ETR is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) from Analog Devices Inc., designed to offer exceptional signal amplification in a wide range of RF and microwave applications. With its compact surface-mount package, this LNA is an ideal choice for space-constrained designs that demand high-quality signal amplification.

Key Features:

  • Frequency Range: The HMC476MP86ETR operates over a broad frequency range, making it suitable for versatile use in various communication systems.
  • Low Noise Figure: It boasts a low noise figure, which is critical for maintaining signal integrity and improving the signal-to-noise ratio in receiver circuits.
  • High Gain: The device provides a high gain level, which enhances the overall sensitivity and performance of RF systems.
  • Power Efficiency: Power consumption is optimized to ensure efficient operation without compromising performance, making it suitable for battery-powered applications.
  • Surface-Mount Package: The HMC476MP86ETR comes in a compact MP86 surface-mount package, which allows for easy integration into PCBs and reduces the overall footprint of the design.
  • Durability: Manufactured by Analog Devices Inc., a leader in semiconductor design and fabrication, this LNA is built to meet high-quality standards for reliability and performance.

Applications:

The versatility of the HMC476MP86ETR allows it to be used in a wide array of applications, including:

  • Wireless/RF Communications
  • Cellular and PCS systems
  • Test Equipment and Sensors
  • Satellite Communications
  • Point-to-Point Radios
  • Defense and Aerospace Systems

With its combination of low noise, high gain, and efficient power usage, the HMC476MP86ETR from Analog Devices Inc. is a robust solution for designers looking to enhance the performance of their RF and microwave systems. This LNA's adaptability and high-quality construction make it a valuable component for any application requiring reliable signal amplification.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4865 $58.3785
20+ $6.0684 $121.3680
30+ $5.8593 $175.7790
43+ $5.4412 $233.9716
56+ $5.2310 $292.9360
69+ $5.0219 $346.5111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess