EN
  • EN
  • DE

HMC479ST89

Part No HMC479ST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 5.0 GHz | IC RF AMP GP 0HZ-5GHZ SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 5GHz
P1dB 18dBm
Gain 15dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage (V) 5V ~ 12V
Supply Current 75mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC479
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181331-HMC479ST89
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC479ST89 CAD Model

Description

The HMC479ST89 from Analog Devices Inc. is a high-performance Radio Frequency (RF) amplifier that operates within the frequency range of 0.01 to 4 GHz. Designed to deliver robust and reliable signal amplification, this versatile component is a perfect fit for a broad spectrum of RF applications, including telecommunications, defense systems, and test equipment.

Key Features

  • Frequency Range: The amplifier works across a wide frequency range from 0.01 to 4 GHz, making it suitable for various wireless communication systems.
  • Gain: With a high gain of 22 dB at 2 GHz, the HMC479ST89 ensures significant signal amplification, improving the overall performance of the RF system.
  • Output Power: It offers an output power of +19 dBm at 1 dB compression point, providing a strong and clear signal for downstream components.
  • Supply Voltage: The device operates on a single positive supply voltage, simplifying the power supply design and integration into various systems.
  • Package: The HMC479ST89 comes in an industry-standard SOT89 package, which is known for its compact size and ease of mounting on printed circuit boards.

Applications

The HMC479ST89 is ideal for a range of applications that require reliable RF amplification. Some of the typical applications include:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • RFID systems
  • Test instrumentation
  • Satellite communications
  • Defense and aerospace electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC479ST89 is no exception. Manufactured to meet the highest industry standards, this RF amplifier is designed to perform consistently over its lifetime, ensuring system stability and reducing the need for maintenance and replacements.

Conclusion

The HMC479ST89 RF amplifier from Analog Devices Inc. is a powerful, versatile, and reliable component that enhances the performance of a wide range of RF systems. Its broad frequency range, high gain, and robust output power make it an excellent choice for engineers looking to improve their signal chain's efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7099 $60.9693
17+ $7.1471 $121.5007
26+ $6.9242 $180.0292
35+ $6.7002 $234.5070
45+ $6.4772 $291.4740
60+ $5.8073 $348.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess