EN
  • EN
  • DE

HMC485MS8GE

Part No HMC485MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HI IP3 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
RF Type W-CDMA, CDMA, GSM, UMTS
Frequency 1.7GHz to 2.4GHz
Number of Mixers 1
Noise Figure 9.8dB
Secondary Attributes Up/Down Converter
Operating Supply Current 45mA
Supply Voltage - Operating 5V
Case / Package 8-MSOP
Win Source Part Number 001641-HMC485MS8GE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC485MS8GE CAD Model

Description

Product Overview: HMC485MS8GE from Analog Devices Inc.

The HMC485MS8GE is a high-performance, GaAs PHEMT MMIC power amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier operates within the 2 GHz to 6 GHz frequency range, making it an excellent choice for a variety of applications such as point-to-point radios, point-to-multipoint radios, test equipment, and military end uses.

With its robust design, the HMC485MS8GE delivers outstanding performance, featuring a high output power and gain with excellent efficiency. It is capable of providing 22 dB of gain with +36 dBm of saturated output power, and an output IP3 of +46 dBm, all while maintaining a high level of linearity. This makes it an ideal solution for systems requiring high dynamic range and the ability to process complex signals without distortion.

The HMC485MS8GE comes in a compact MSOP8G package, which is not only space-saving but also offers excellent thermal performance, ensuring reliable operation even under high-temperature conditions. This surface-mount package is designed for easy integration into a wide range of printed circuit board (PCB) designs, providing flexibility for designers and engineers.

Key features of the HMC485MS8GE include:

  • Frequency Range: 2 - 6 GHz
  • Gain: 22 dB
  • Saturated Output Power: +36 dBm
  • Output IP3: +46 dBm
  • Power Supply: +5V
  • Package: MSOP8G

The device is also optimized for power efficiency, which is critical in battery-powered or energy-sensitive applications. Additionally, the HMC485MS8GE features an integrated power detector that simplifies the implementation of power control and monitoring functions within a system.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC485MS8GE, including datasheets, application notes, and design resources, to assist customers in accelerating their product development cycles and ensuring successful integration into their systems.

With its combination of performance, efficiency, and ease of use, the HMC485MS8GE is an excellent choice for designers looking to enhance the capabilities of their high-frequency communication systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess