EN
  • EN
  • DE

HMC496LP3E

Part No HMC496LP3E
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description SiGe WIDEBAND DIRECT MODULATOR RFIC, 4.0 - 7.0 GHz | RF MODULATOR 4GHZ-7GHZ 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Modulator
LO Frequency 4GHz ~ 7GHz
RF Frequency 4GHz ~ 7GHz
P1dB 3dBm
Noise Floor -157dBM/Hz
Output Power 2dBm
Supply Current 93mA
Supply Voltage (V) 2.7V ~ 3.3V
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC496
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181350-HMC496LP3E
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC496
Introduction Date February 21, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HMC496LP3E CAD Model

Description

Product Overview: HMC496LP3E from Analog Devices Inc.

The HMC496LP3E is a high-performance Radio Frequency (RF) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Hittite Microwave Corporation lineup, which is known for its innovative solutions in the RF, microwave, and millimeter-wave domains. The HMC496LP3E is specifically crafted to meet the demanding requirements of a wide range of applications, including telecommunications, defense, and aerospace systems.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it versatile for various applications in the RF spectrum.
  • Gain: It provides a high gain, which is essential for signal amplification in communication systems and ensures a robust signal transmission.
  • Output Power: With its substantial output power, the HMC496LP3E can drive signals to higher levels, which is crucial for both transmitting and receiving applications.
  • Efficiency: The device is designed for high efficiency, which minimizes power consumption and heat generation, leading to improved system reliability and longevity.
  • Package: Enclosed in a compact 3x3 mm QFN package, the HMC496LP3E is suitable for space-constrained applications while providing exceptional thermal performance.

Applications

The HMC496LP3E is ideal for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Fiber optic applications
  • Cellular/4G infrastructure

Technical Specifications

Some of the technical specifications of the HMC496LP3E include:

  • Supply Voltage: Specified for optimal performance
  • Operating Temperature Range: Ensuring reliability across various environmental conditions
  • RoHS Compliant: Adhering to environmental standards for hazardous substances

In conclusion, the HMC496LP3E from Analog Devices Inc. represents a blend of performance, efficiency, and versatility, making it a top choice for designers and engineers looking for a reliable RF amplifier solution. With its robust feature set and wide range of applications, this product is poised to enhance the performance of high-frequency communication systems and complex electronic warfare and radar systems.

You May Also Be Interested in

Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 641 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess