EN
  • EN
  • DE

HMC525LC4

Part No HMC525LC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC I/Q MIXER 4 - 8.5 GHz | IC MMIC IQ MIXER 4-8.5GHZ 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 4GHz ~ 8.5GHz
Number of Mixers 1
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC525
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181375-HMC525LC4
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC525LC4 CAD Model

Description

The HMC525LC4 is a high-performance, GaAs MMIC I/Q mixer from Analog Devices Inc., a leading global semiconductor company. This mixer product is part of the Hittite Microwave Corporation product line that Analog Devices acquired, which is renowned for its high-quality RF and microwave components. The HMC525LC4 offers exceptional performance and reliability, making it an excellent choice for a wide range of applications, including point-to-point radios, test equipment, and military end-use.

Key Features

  • Frequency Range: The HMC525LC4 operates over a broad frequency range, making it versatile for various RF applications. It is designed to support RF and IF frequencies from 6 GHz to 18 GHz and LO frequencies from 6 GHz to 16 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, this I/Q mixer ensures efficient signal conversion, which is crucial for maintaining signal integrity in communication systems.
  • LO/RF Isolation: It provides excellent LO to RF isolation of 25 dB, minimizing leakage and preserving the purity of the signal.
  • I/Q Phase Accuracy: The device boasts impressive I/Q phase accuracy, which is essential for complex modulation schemes in modern wireless communication systems.
  • Amplitude Balance: Its amplitude balance is within 0.5 dB, ensuring that the I and Q channels are well-matched for demodulating complex signals accurately.
  • Package: The HMC525LC4 comes in a compact 4x4 mm QFN leadless package, which is suitable for space-constrained applications while providing excellent RF performance.

Applications

The versatility of the HMC525LC4 allows it to be used in a variety of RF applications. Its high level of integration and performance is ideal for:

  • Point-to-point and point-to-multipoint radios
  • Military radar and ECM systems
  • Space and satellite communications
  • Test and measurement equipment

In summary, the HMC525LC4 from Analog Devices Inc. is a sophisticated I/Q mixer that combines a wide frequency range, low conversion loss, and excellent isolation characteristics. Its precision in phase and amplitude balance makes it a go-to component for designers looking to achieve high-fidelity signal processing in advanced RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
Lowest to $22.1890
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2941 $220.5882
3+ $106.6177 $319.8531
4+ $95.5882 $382.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess