EN
  • EN
  • DE

HMC547LC3

Part No HMC547LC3
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SPDT NON-REFLECTIVE SWITCH, DC - 28.0 GHz | IC RF SWITCH SPDT 28GHZ 16CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 28GHz
Isolation 34dB
Insertion Loss 2.4dB
Test Frequency 28GHz
P1dB 23dBm
IIP3 46dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFCQFN Exposed Pad
Supplier Device Package 16-CSMT (3x3)
Family Part Number HMC547
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181393-HMC547LC3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Defence, Military & Aerospace, Test & Measurement, Fibre Optics
Ultra Librarian 3D Model Ultra Librarian HMC547LC3 CAD Model

Description

Product Overview: HMC547LC3

The HMC547LC3, a high-performance RF switch from Analog Devices Inc., is a state-of-the-art solution designed for a variety of applications where high isolation, low insertion loss, and fast switching speed are required. This non-reflective single-pole, double-throw (SPDT) switch operates over a wide frequency range, making it a versatile component for numerous RF systems.

Key Features

  • Frequency Range: The HMC547LC3 operates effectively across a broad frequency spectrum, ensuring compatibility with a wide array of RF applications.
  • High Isolation: With excellent isolation characteristics, this RF switch minimizes signal leakage between ports, which is critical in maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The low insertion loss attribute of the HMC547LC3 ensures minimal signal attenuation, preserving the signal strength as it passes through the switch.
  • Fast Switching Speed: Quick switching capabilities enable this device to respond rapidly to changing signal routing requirements, which is essential for time-sensitive applications.
  • Non-Reflective Design: The non-reflective nature of the switch ports reduces signal reflections that can cause interference, thereby improving overall system performance.

Applications

The HMC547LC3 is ideal for use in:

  • Test and measurement systems
  • Wireless infrastructure
  • Military and space
  • Broadband communication systems

Technical Specifications

Parameter Value Frequency Range DC to 20 GHz Insertion Loss 2.0 dB (typical) Isolation 47 dB (typical) Switching Speed 6 ns (typical) Package 3x3 mm SMT

The HMC547LC3 by Analog Devices Inc. is not just a component; it's a robust and reliable solution that ensures high-fidelity signal routing in the most demanding RF environments. Its compact 3x3 mm surface-mount package allows for easy integration into a wide range of electronic systems, making it an invaluable asset for designers looking to optimize RF performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24LGA
Lowest to $75.5436
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $196.2407

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.2087 $104.2087
2+ $100.8477 $201.6954
3+ $97.4855 $292.4565
4+ $87.4012 $349.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess