The HMC558 is a state-of-the-art product from Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance, passive double-balanced mixer is designed to cater to the demanding needs of RF and microwave applications. The HMC558 integrates seamlessly into various systems, providing exceptional conversion loss, isolation, and input IP3 performance over a wide frequency range.
Key Features
- Frequency Range: The HMC558 operates effectively across a broad frequency range, making it highly versatile for different applications.
- Conversion Loss: With its low conversion loss, this mixer ensures efficient signal conversion, which is critical for maintaining signal integrity.
- High Isolation: The device boasts excellent LO to RF and LO to IF isolation, which minimizes crosstalk and enhances overall performance.
- Input IP3: The HMC558 exhibits high third-order intercept point, indicating its ability to handle large signal strengths without significant distortion.
Applications
The versatility of the HMC558 makes it suitable for a wide array of applications, including:
- Point-to-Point and Point-to-Multipoint Radios
- Test Equipment and Sensors
- Military and Space
- Wireless Infrastructure
Quality and Reliability
Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC558 is no exception, as it is fabricated using a gallium arsenide (GaAs) process which ensures robustness and longevity, even in the most challenging environments.
Technical Specifications
Parameter
Value
RF Frequency Range
6 GHz to 18 GHz
LO Frequency Range
6 GHz to 18 GHz
IF Frequency Range
DC to 8 GHz
Conversion Loss
9 dB typical
LO to RF Isolation
40 dB typical
LO to IF Isolation
40 dB typical
Input IP3
+25 dBm typical
For more detailed information, please refer to the HMC558 datasheet provided by Analog Devices Inc.