EN
  • EN
  • DE

LTC3876EUHF#PBF

Part No LTC3876EUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG CTRLR DDR 2OUT 38QFN  /  series Controller, DDR Voltage Regulator IC 2 Output 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Applications Controller, DDR
Voltage - Input 4.5V ~ 38V
Number of Outputs 2
Voltage - Output Adjustable
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3876
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 52
Win Source Part Number 1072448-LTC3876EUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3876EUHF#PBF CAD Model

Description

Product Overview: LTC3876EUHF#PBF from Analog Devices Inc.

The LTC3876EUHF#PBF is a sophisticated dual-phase synchronous step-down voltage controller from Analog Devices Inc. This high-performance component is designed to deliver precision voltage regulation and efficiency for advanced power management applications. It is especially suited for systems that require a compact, high-efficiency power solution, such as data centers, telecommunications, and industrial automation.

Key Features

  • Dual-Phase Operation: The LTC3876EUHF#PBF operates with a dual-phase design that enhances performance by reducing input and output ripple currents. This leads to improved thermal management and allows the use of smaller and lower cost input and output capacitors.
  • Precision Voltage Regulation: It offers precise voltage regulation with its differential remote sense amplifier, which compensates for voltage drops due to PCB traces, ensuring accurate output voltage delivery to the load.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various applications. This range allows for flexibility in design for systems that may experience fluctuations in supply voltage.
  • Programmable Frequency: The switching frequency is programmable from 250kHz to 770kHz, which can be synchronized to an external clock, providing design flexibility and optimization for efficiency and component size.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under abnormal operating conditions.

Applications

  • Data Centers
  • Telecommunications Equipment
  • Industrial Automation Systems
  • Networking Infrastructure

The LTC3876EUHF#PBF is housed in a compact 38-lead QFN package, ideal for space-constrained applications. With its advanced control features, such as phase-lockable frequency (75kHz to 850kHz), it allows for a highly flexible and adaptive power supply design. This product exemplifies Analog Devices Inc.'s commitment to delivering high-performance power management solutions that meet the stringent requirements of today's complex electronic systems.

Whether you are designing a new power system or upgrading an existing one, the LTC3876EUHF#PBF offers an excellent balance of performance, flexibility, and reliability, making it a top choice for your power management needs.

You May Also Be Interested in

Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess