EN
  • EN
  • DE

HMC636ST89

Part No HMC636ST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT High Linearity Gain Block, 0.2 - 4.0 GHz | IC RF AMP GP 200MHZ-4GHZ SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 200MHz ~ 4GHz
P1dB 23dBm
Gain 10dB
Noise Figure 2dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 175mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC636
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181448-HMC636ST89
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC636ST89 CAD Model

Description

Analog Devices Inc. HMC636ST89 RF Amplifier

The HMC636ST89 from Analog Devices Inc. stands as a testament to the company's commitment to delivering high-performance radio frequency (RF) solutions. This RF amplifier is designed to offer exceptional performance across a range of applications, including point-to-point radios, VSAT, military and space, and test instrumentation.

Encased in an industry-standard SOT-89 package, the HMC636ST89 is engineered to operate within the 0.01 to 6 GHz frequency range, making it an incredibly versatile component for a wide array of RF systems. Its design focuses on delivering a high gain of 13 dB while maintaining a low noise figure of 2 dB, which is crucial for maintaining signal integrity in communication systems.

The amplifier boasts a P1dB output power of 21 dBm, ensuring that it can deliver a robust signal output without significant distortion. This is particularly important for maintaining the quality of signal in both transmit and receive paths of communication systems. Furthermore, the HMC636ST89 can operate over a temperature range of -40°C to 85°C, which allows it to perform reliably in harsh environmental conditions, a feature that is often required in military and aerospace applications.

One of the key benefits of the HMC636ST89 is its single-supply voltage operation, which simplifies circuit design and reduces power consumption. This makes it an energy-efficient choice for designers looking to optimize their power budget without compromising on performance.

For ease of integration into existing systems, the HMC636ST89 is also internally matched to 50 Ohms, which minimizes the need for external components and reduces the overall system complexity. This feature, combined with its excellent linearity, makes the HMC636ST89 a highly attractive option for designers seeking to enhance their RF systems with minimal design alterations.

In summary, the HMC636ST89 RF amplifier from Analog Devices Inc. is a high-quality, versatile component that offers a balance of performance, efficiency, and ease of use for a wide range of RF applications. Its robust design and operational flexibility make it an ideal choice for engineers looking to push the boundaries of communication technology.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9759 $62.8313
16+ $7.3649 $117.8384
25+ $7.1347 $178.3675
34+ $6.9046 $234.7564
44+ $6.6744 $293.6736
58+ $5.9840 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess