EN
  • EN
  • DE

HMC6880LP5ETR

Part No HMC6880LP5ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC DIVIDER QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number HMC6880
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 920494-HMC6880LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC6880LP5ETR CAD Model

Description

Product Overview: HMC6880LP5ETR by Analog Devices Inc.

The HMC6880LP5ETR is a cutting-edge integrated circuit component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance product is tailored for applications requiring precise signal processing and efficient power management in a compact package. It is part of a series of RF (Radio Frequency) and microwave devices that deliver exceptional performance and reliability.

Key Features

  • High Frequency Range: The HMC6880LP5ETR operates at a broad frequency spectrum, making it suitable for various applications in telecommunications, aerospace, defense, and more.
  • Low Power Consumption: Engineered for efficiency, this device ensures low power usage, which is crucial for battery-powered or energy-sensitive systems.
  • Compact Footprint: The LP5E package is designed to be space-saving, allowing for integration into systems where board space is at a premium.
  • Robust Temperature Range: This product is built to perform consistently across a wide temperature range, ensuring reliability in diverse operating environments.

Applications

The versatility of the HMC6880LP5ETR makes it an ideal choice for a variety of applications. It is commonly used in:

  • Wireless infrastructure
  • Satellite communications
  • Test equipment and instrumentation
  • Point-to-point backhaul radios
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC6880LP5ETR is no exception. It is produced using state-of-the-art manufacturing processes and undergoes rigorous testing to ensure it meets the highest standards of performance and durability.

Environmental Compliance

The HMC6880LP5ETR is designed with environmental responsibility in mind. It complies with various international standards, ensuring that it is suitable for use in products that are marketed globally.

Overall, the HMC6880LP5ETR from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers seeking to create advanced electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess