EN
  • EN
  • DE

HMC7044LP10BETR

Part No HMC7044LP10BETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER ATTENUATOR 68LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Jitter Attenuator IC 3.2GHz 1 68-VFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 68-VFQFN Exposed Pad, CSP
Case / Package 68-LFCSP-VQ (10x10)
Family Name HMC7044
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3670-6, HMC7044LP10BETR-ND, 1127-3670-2, 1127-3670-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845108-HMC7044LP10BETR
Ultra Librarian 3D Model Ultra Librarian HMC7044LP10BETR CAD Model

Description

Product Overview: HMC7044LP10BETR by Analog Devices Inc.

The HMC7044LP10BETR is a high-performance, dual-loop, programmable clock management device designed with precision and flexibility in mind. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product is part of their extensive range of clock generation and distribution products. The HMC7044LP10BETR is specifically engineered to meet the stringent requirements of complex systems such as data converters, high-speed digital signal processors, and communication infrastructure equipment.

Key Features and Benefits

  • Integrated Dual PLLs: The device includes two phase-locked loops (PLLs) that enable excellent frequency flexibility and support for multiple clocking requirements within a system.
  • Low Noise Performance: Its design prioritizes low phase noise and jitter, which is crucial for high-speed, high-performance applications.
  • Multiple Outputs: Equipped with 14 programmable outputs, the HMC7044LP10BETR can generate a variety of clock signals, making it highly versatile for different use cases.
  • Wide Frequency Range: The device supports a wide frequency range, accommodating various input clock frequencies and generating a broad spectrum of output frequencies.
  • Programmable: Users can configure the device through a serial peripheral interface (SPI), allowing for easy customization and integration into complex systems.
  • Integrated VCO: The inclusion of a voltage-controlled oscillator (VCO) simplifies the design by reducing the need for external components.
  • Advanced Features: The HMC7044LP10BETR offers features such as hitless switching, holdover, and phase synchronization, which are essential for mission-critical applications.

Applications

The HMC7044LP10BETR is ideally suited for a range of high-performance applications, including:

  • Wireless infrastructure (4G/5G)
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Communications and radar systems
  • Aerospace and defense electronics

With its robust feature set and exceptional performance, the HMC7044LP10BETR from Analog Devices Inc. stands out as a critical component for systems demanding precise clock management and signal integrity. Its programmability and versatility make it an ideal choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3309 $92.6618
3+ $43.3985 $130.1955
4+ $41.9324 $167.7296
6+ $39.0000 $234.0000
7+ $37.5339 $262.7373
9+ $36.0677 $324.6093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess