EN
  • EN
  • DE
  • IT

HMC713MS8E

Part No HMC713MS8E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 54 dB, LOGARITHMIC DETECTOR / CONTROLLER, 100 - 2700 MHz | IC RF DETECT 45MHZ-2.7GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 45MHz ~ 2.7GHz
RF Type General Purpose
Accuracy ±1dB
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 17mA
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC713
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181475-HMC713MS8E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC713MS8E CAD Model

Description

Product Overview: HMC713MS8E from Analog Devices Inc.

The HMC713MS8E is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. This LNA operates within the 3.1 to 3.6 GHz frequency range, making it an ideal choice for a variety of RF and microwave applications.

The HMC713MS8E is housed in an 8-lead MSOPG package, providing a compact solution for systems where space is at a premium. This LNA offers excellent gain and noise figure performance, with a typical gain of 14 dB and a noise figure as low as 2.2 dB. Such characteristics ensure that the HMC713MS8E is capable of providing a strong and clear amplification of signals with minimal added noise, which is crucial for maintaining signal integrity in communication and radar systems.

The product boasts a robust feature set including an output IP3 of +28 dBm, which indicates its ability to handle high-power signals without significant distortion. This makes the HMC713MS8E suitable for high dynamic range receivers in both commercial and military applications. Additionally, the LNA operates over a wide supply voltage range of 3 to 6 V, providing flexibility in system power design.

With a P1dB output power of +11 dBm, the HMC713MS8E is capable of delivering a moderate amount of output power while maintaining linearity. This balance of performance parameters makes the LNA a versatile component for system designers.

The HMC713MS8E also features an I/Os DC blocked and an integrated shutdown function, which allows for additional power savings and system optimization by shutting down the LNA when it is not in use. This power-down feature can be controlled via a TTL/CMOS-compatible control voltage, further enhancing the device's utility in power-sensitive applications.

In summary, the HMC713MS8E from Analog Devices Inc. is a high-quality, versatile LNA that provides excellent gain, low noise figure, and high linearity. Its compact size, wide voltage range, and power-down capability make it a top choice for designers working on advanced RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $25.2741
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
Analog Devices Inc.
LOG DET, 1-18GHZ
Lowest to $465.6848
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $10.2166
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9619 $59.4285
31+ $3.7111 $115.0441
47+ $3.5857 $168.5279
68+ $3.3350 $226.7800
88+ $3.2096 $282.4448
109+ $3.0843 $336.1887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,326 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess