EN
  • EN
  • DE

HMC742HFLP5E

Part No HMC742HFLP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 0.5 - 4 GHz | IC RF AMP GP 500MHZ-4GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 500MHz ~ 4GHz
P1dB 22dBm
Gain 12.5dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 150mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC742
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1181480-HMC742HFLP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC742HFLP5E CAD Model

Description

Introducing the HMC742HFLP5E from Analog Devices Inc.

The HMC742HFLP5E is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., a leading global manufacturer of high-performance semiconductors. This product is a testament to the company's commitment to providing advanced technology solutions for complex RF, microwave, and millimeter-wave applications.

Key Features:

  • Frequency Range: The HMC742HFLP5E operates over a broad frequency range, making it suitable for a wide variety of applications in the RF and microwave spectrum.
  • High Isolation: With its excellent isolation characteristics, this MMIC ensures minimal crosstalk and interference between signal paths, which is crucial for maintaining signal integrity in complex systems.
  • Low Insertion Loss: The device exhibits low insertion loss, which translates to efficient signal transmission with minimal power loss, enhancing the overall performance of the system it is integrated into.
  • Surface-Mount Package: Housed in a compact 5x5 mm QFN package, the HMC742HFLP5E is designed for easy integration into a variety of circuit boards and systems, supporting a streamlined manufacturing process.

Applications:

The versatility of the HMC742HFLP5E makes it an ideal choice for numerous applications, including:

  • Telecommunications infrastructure
  • Satellite communications systems
  • Test and measurement equipment
  • Military and space applications
  • Electronic warfare and radar systems

Quality and Reliability:

Analog Devices Inc. is renowned for its rigorous quality control and reliability standards, and the HMC742HFLP5E is no exception. Each unit is manufactured using state-of-the-art processes and is subjected to comprehensive testing to ensure it meets the highest industry standards for performance and durability.

Conclusion:

Whether you're developing cutting-edge communication systems or upgrading existing infrastructure, the HMC742HFLP5E from Analog Devices Inc. offers the performance, reliability, and quality that engineers and designers need to drive innovation and achieve their goals. Invest in the HMC742HFLP5E for your next project and experience the difference that comes with a product from a leader in high-performance semiconductor solutions.

You May Also Be Interested in

Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess