EN
  • EN
  • DE

HMC774ALC3B

Part No HMC774ALC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER GAAS 12SMD  /  RF Mixer IC VSAT 7GHz ~ 34GHz 12-CLCC (2.9x2.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Strip
RF Type VSAT
Frequency 7GHz ~ 34GHz
Number of Mixers 1
Mounting SMD (SMT)
Package / Case 12-CLCC Exposed Pad
Supplier Device Package 12-CLCC (2.9x2.9)
Base Product Number HMC774
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC774ALC3B-ND,505-HMC774ALC3B,1127-3739,1127-3739-ND,-2735-HMC774ALC3B
Standard Package 1
Win Source Part Number 1010003-HMC774ALC3B
Ultra Librarian 3D Model Ultra Librarian HMC774ALC3B CAD Model

Description

The HMC774ALC3B is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) from Analog Devices Inc., designed to deliver superior performance for a wide range of RF and microwave applications. This high-quality product is crafted to meet the rigorous demands of the modern electronics industry, offering both reliability and efficiency for designers and engineers.

Key Features

  • Frequency Range: The HMC774ALC3B operates over a broad frequency range, making it a versatile component for various applications including radar systems, satellite communications, and electronic warfare.
  • Gain: It provides a high gain which ensures enhanced signal strength and quality, improving the overall performance of the RF system it is integrated into.
  • Output Power: With a robust output power level, this MMIC is capable of driving complex loads, making it suitable for high-power applications.
  • Low Noise Figure: The low noise figure of the HMC774ALC3B translates to clearer signal reception and processing, which is critical in communication and sensor systems.
  • Package: Housed in a compact 3x3 mm SMT package, the HMC774ALC3B is designed for space-constrained applications while still providing excellent RF performance.

Applications

The versatility of the HMC774ALC3B allows it to be used in a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test instrumentation
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC774ALC3B is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the industry. Customers can trust in the reliability and performance of this MMIC to enhance their electronic systems.

Conclusion

The HMC774ALC3B from Analog Devices Inc. represents a blend of cutting-edge technology and high-quality manufacturing. Its broad frequency range, high gain, and low noise figure make it an ideal choice for professionals seeking to enhance their RF and microwave systems. With its compact form factor and robust output power, the HMC774ALC3B is set to be a go-to component for innovative solutions in the electronics field.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess