EN
  • EN
  • DE

HMC787AG

Part No HMC787AG
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description MIXERS / RF Mixer IC ISM, UWB Down Converter 3GHz ~ 10GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Mixers
Mfr Analog Devices Inc.
Series -
Package Case
RF Type ISM, UWB
Frequency 3GHz ~ 10GHz
Number of Mixers 1
Gain -
Noise Figure 10dB
Secondary Attributes Down Converter
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382267-HMC787AG
Ultra Librarian 3D Model Ultra Librarian HMC787AG CAD Model

Description

The HMC787AG is a state-of-the-art RF (Radio Frequency) product from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This product is part of a line of RF integrated circuits that are designed to offer exceptional performance in a variety of communication and sensing applications.

Key Features

  • Frequency Range: The HMC787AG operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Integration: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system integrators.
  • Power Efficiency: With its advanced design, the HMC787AG provides excellent power efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Low Noise Figure: The low noise figure of the HMC787AG ensures superior signal quality and sensitivity, which is particularly important in communication systems where signal integrity is paramount.
  • High Linearity: High linearity performance allows the device to handle a wide dynamic range of input signals without distortion, making it ideal for complex RF signal processing.

Applications

The versatility of the HMC787AG allows it to be used in various applications, including:

  • Wireless infrastructure (base stations, repeaters)
  • Test and measurement equipment
  • Defense and aerospace systems
  • Satellite communications
  • RF and microwave radios

Product Quality and Support

Analog Devices Inc. is committed to providing high-quality products and the HMC787AG is no exception. It is manufactured using cutting-edge technology and rigorous quality control measures to ensure reliability and performance. Additionally, Analog Devices offers comprehensive technical support and documentation, making it easier for designers and engineers to integrate the HMC787AG into their projects.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess