EN
  • EN
  • DE
  • IT

HMC7992LP3DE

Part No HMC7992LP3DE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description Nonreflective, Silicon SP4T Switch, 0.1 GHz to 6.0 GHz | IC RF SWITCH SP4T 6GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type Cellular
Topology Absorptive
Circuit SP4T
Frequency Range 100MHz ~ 6GHz
Isolation 30dB
Insertion Loss 1dB
Test Frequency 6GHz
P1dB 35dBm
IIP3 58dBm
Impedance 50Ohm
Supply Voltage (V) 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number HMC799
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181495-HMC7992LP3DE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC7992LP3DE CAD Model

Description

The HMC7992LP3DE is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to cater to the demanding needs of the RF and microwave industry, offering exceptional performance in a compact package.

Key Features

  • Frequency Range: The HMC7992LP3DE operates over a broad frequency range, making it versatile for various applications, including telecommunications, satellite communications, and electronic warfare.
  • Gain: It provides a high gain, which is essential for signal amplification in complex RF systems, ensuring signal integrity and strength across the specified frequency band.
  • Output Power: The device delivers robust output power levels that contribute to its effectiveness in transmitting clear signals over long distances or through various mediums.
  • Linearity: Excellent linearity performance is a hallmark of the HMC7992LP3DE, ensuring minimal distortion in signal processing applications.
  • Noise Figure: A low noise figure indicates that the MMIC introduces minimal additional noise into the system, preserving the quality of the original signal.
  • Package: The HMC7992LP3DE comes in a compact LP3DE package, which is suitable for space-constrained applications while providing reliable thermal performance.

Applications

This MMIC is ideal for a range of applications that require high-frequency operation and high-quality signal amplification. It is particularly well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Military radar systems
  • Space and satellite communication systems
  • Test instrumentation
  • Electronic countermeasures

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the HMC7992LP3DE is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure performance and durability in the most challenging environments.

For engineers and designers looking for a reliable and high-performing MMIC, the HMC7992LP3DE from Analog Devices Inc. represents an excellent choice that combines advanced technology with practical design considerations.

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SP5T 2.7GHZ ATSLP12 / RF Switch IC LTE, W-CDMA SP5T 2.7 GHz PG-ATSLP-12-5
Lowest to $0.3553
Mini-Circuits
IC RF SWITCH SP4T 6GHZ 24QFN
Lowest to $7.1878
Broadcom Limited
IC RF SWITCH / RF Switch IC
Need more? Email Us
Peregrine Semiconductor
IC RF SWITCH SPDT 4GHZ 6DFN / RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
SWITCH SPDT 5300MHZ 8DFN
Lowest to $2.1836
M/A-Com Technology Solutions
GAAS HIGH ISOLATION SWITCH DC - 3.0 GHZ / SWITCH GAAS 3GHZ SW-439LF
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 2GHZ 8MSOP
Lowest to $4.6630
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $2.3793

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess