EN
  • EN
  • DE

HMC8193LC4TR

Part No HMC8193LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description MIXERS / RF Mixer IC 2.5GHz ~ 8.5GHz 24-CLCC (3.9x3.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 2.5GHz ~ 8.5GHz
Number of Mixers 2
Mounting SMD (SMT)
Package / Case 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Base Product Number HMC8193
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3613-2,1127-3613-2-ND,505-HMC8193LC4TR,1127-3613-1-ND,1127-3613-1,-2735-HMC8193LC4CT,1127-3613-6,505-HMC8193LC4DKR,505-HMC8193LC4CT,1127-3613-6-ND
Standard Package 100
Win Source Part Number 1203115-HMC8193LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC8193LC4TR CAD Model

Description

Product Overview: HMC8193LC4TR by Analog Devices Inc.

Analog Devices Inc. introduces the HMC8193LC4TR, a state-of-the-art microwave monolithic integrated circuit (MMIC) designed to deliver superior performance for a wide range of applications. This product is a testament to Analog Devices' commitment to providing high-quality components that meet the rigorous demands of modern electronic systems.

Key Features:

  • Frequency Range: The HMC8193LC4TR operates over an extensive frequency range, making it versatile for various applications, including military, space, and telecommunications.
  • Gain: It offers a high gain which ensures strong signal amplification, crucial for maintaining signal integrity in complex systems.
  • Output Power: With its robust output power capabilities, this MMIC can drive components in the signal chain effectively without the need for additional amplification stages.
  • Package: Enclosed in a compact LC4TR package, the HMC8193LC4TR is designed for space-constrained applications while providing excellent thermal performance.

Applications:

  • Electronic Warfare (EW)
  • Test and Measurement Equipment
  • Telecommunication Infrastructure
  • Phased Array Radar Systems
  • Satellite Communications

The HMC8193LC4TR is engineered to meet the highest standards of reliability and performance, as expected from a leading manufacturer like Analog Devices Inc. Its robust design ensures consistent operation even in challenging environmental conditions. Whether you're developing sophisticated military hardware or advanced communication systems, the HMC8193LC4TR provides the functionality and reliability you need to succeed.

Analog Devices Inc. is renowned for its innovative solutions and the HMC8193LC4TR is no exception. Integrating this MMIC into your design will not only streamline your signal chain but also enhance the overall performance of your system. Choose the HMC8193LC4TR for your next project and experience the difference that quality components make.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess